ValueTronics International, Inc. Test Set 8503A

Description
The 8503A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Wide frequency range of 500 kHz to 1.3 GHz and directivity of >/=40 dB, Frequency response: Transmission (S1, S2): ±1 dB, ±12° from 0.5-1300 MHz Reflection (S1, S2): ±2 dB, ±20° from 0.5-1300 MHz): ±15° from 2-1300 MHz Maximum operating level of ±20 dBm Connectors: Test ports, 50 ohm APC-7, all other RF connectors, 50 ohm Type N(F); bias inputs, BNC female. DC bias input: ±30 VDC, ±200 mA
Description
The 8503A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Wide frequency range of 500 kHz to 1.3 GHz and directivity of >/=40 dB, Frequency response: Transmission (S1, S2): ±1 dB, ±12° from 0.5-1300 MHz Reflection (S1, S2): ±2 dB, ±20° from 0.5-1300 MHz): ±15° from 2-1300 MHz Maximum operating level of ±20 dBm Connectors: Test ports, 50 ohm APC-7, all other RF connectors, 50 ohm Type N(F); bias inputs, BNC female. DC bias input: ±30 VDC, ±200 mA

Suppliers

Company
Product
Description
Supplier Links
Test Set 8503A
The 8503A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Wide frequency range of 500 kHz to 1.3 GHz and directivity of >/=40 dB, Frequency response: Transmission (S1, S2): ±1 dB, ±12° from 0.5-1300 MHz Reflection (S1, S2): ±2 dB, ±20° from 0.5-1300 MHz): ±15° from 2-1300 MHz Maximum operating level of ±20 dBm Connectors: Test ports, 50 ohm APC-7, all other RF connectors, 50 ohm Type N(F); bias inputs, BNC female. DC bias input: ±30 VDC, ±200 mA

The 8503A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.

Additional Features:

  • Wide frequency range of 500 kHz to 1.3 GHz and directivity of >/=40 dB,
  • Frequency response: Transmission (S1, S2): ±1 dB, ±12° from 0.5-1300 MHz
  • Reflection (S1, S2): ±2 dB, ±20° from 0.5-1300 MHz): ±15° from 2-1300 MHz
  • Maximum operating level of ±20 dBm
  • Connectors: Test ports, 50 ohm APC-7, all other RF connectors, 50 ohm Type N(F); bias inputs, BNC female.
  • DC bias input: ±30 VDC, ±200 mA
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 8503A
Product Name Test Set
Unlock Full Specs
to access all available technical data

Similar Products