ValueTronics International, Inc. Calibration Kit 85039A

Description
The 85039A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Output Impedance: 75 ohms Type: Calibration Kit The Agilent 85039A Kit contains type-F male open, short, and load standards to calibrate the Agilent 8752C, the Agilent 8753 and 75 ohm test sets for measurement of devices with 75 ohm type-F connectors. The kit also includes type-N to type-F adapters. This kit is specified from DC to 3 GHz.
Description
The 85039A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Output Impedance: 75 ohms Type: Calibration Kit The Agilent 85039A Kit contains type-F male open, short, and load standards to calibrate the Agilent 8752C, the Agilent 8753 and 75 ohm test sets for measurement of devices with 75 ohm type-F connectors. The kit also includes type-N to type-F adapters. This kit is specified from DC to 3 GHz.

Suppliers

Company
Product
Description
Supplier Links
Calibration Kit - 85039A - ValueTronics International, Inc.
Elgin, IL, USA
Calibration Kit
85039A
Calibration Kit 85039A
The 85039A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Output Impedance: 75 ohms Type: Calibration Kit The Agilent 85039A Kit contains type-F male open, short, and load standards to calibrate the Agilent 8752C, the Agilent 8753 and 75 ohm test sets for measurement of devices with 75 ohm type-F connectors. The kit also includes type-N to type-F adapters. This kit is specified from DC to 3 GHz.

The 85039A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.

Additional Features:

  • Output Impedance: 75 ohms
  • Type: Calibration Kit

The Agilent 85039A Kit contains type-F male open, short, and load standards to calibrate the Agilent 8752C, the Agilent 8753 and 75 ohm test sets for measurement of devices with 75 ohm type-F connectors. The kit also includes type-N to type-F adapters. This kit is specified from DC to 3 GHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 85039A
Product Name Calibration Kit
Unlock Full Specs
to access all available technical data

Similar Products