ValueTronics International, Inc. Calibration Kit 85033A

Description
The 85033A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: DC to 10 GHz frequency range Connector type to DUT is 7mm The Agilent 85033A is a refurbished SMA Calibration Kit that provides two SMA male to APC-7 adapters, two SMA female to APC-7 adapters, as well as one each SMA male and female short circuits and 50-ohm (<1.06 SWR at 1 GHz) terminations.
Description
The 85033A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: DC to 10 GHz frequency range Connector type to DUT is 7mm The Agilent 85033A is a refurbished SMA Calibration Kit that provides two SMA male to APC-7 adapters, two SMA female to APC-7 adapters, as well as one each SMA male and female short circuits and 50-ohm (<1.06 SWR at 1 GHz) terminations.

Suppliers

Company
Product
Description
Supplier Links
Calibration Kit - 85033A - ValueTronics International, Inc.
Elgin, IL, USA
Calibration Kit
85033A
Calibration Kit 85033A
The 85033A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: DC to 10 GHz frequency range Connector type to DUT is 7mm The Agilent 85033A is a refurbished SMA Calibration Kit that provides two SMA male to APC-7 adapters, two SMA female to APC-7 adapters, as well as one each SMA male and female short circuits and 50-ohm (<1.06 SWR at 1 GHz) terminations.

The 85033A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.

Additional Features:

  • DC to 10 GHz frequency range
  • Connector type to DUT is 7mm

The Agilent 85033A is a refurbished SMA Calibration Kit that provides two SMA male to APC-7 adapters, two SMA female to APC-7 adapters, as well as one each SMA male and female short circuits and 50-ohm (<1.06 SWR at 1 GHz) terminations.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 85033A
Product Name Calibration Kit
Unlock Full Specs
to access all available technical data

Similar Products