ValueTronics International, Inc. Calibration Kit 85029A

Description
The 85029A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Performance Characteristics Form Factor Benchtop Type Verification kit Connector Type to DUT 7mm(m) Programmability/Conn ectivity User Interface Proprietary Life Cycle Data Out of Production Sep-01-1988 Out of Support Aug-01-1993 Compliance CE Compliance Not on file UL Compliance Not compliant Power Requirements Input Power Not required The devices have precision 7 mm connectors and include a 20 dB pad, a 50 dB pad and a mismatch attenuator. Verification process requires only a Keysight Agilent HP 85031B calibration kit, an Agilent 85029A verification kit and an external 3.5" disc connected to the Agilent 8753A.
Description
The 85029A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Performance Characteristics Form Factor Benchtop Type Verification kit Connector Type to DUT 7mm(m) Programmability/Conn ectivity User Interface Proprietary Life Cycle Data Out of Production Sep-01-1988 Out of Support Aug-01-1993 Compliance CE Compliance Not on file UL Compliance Not compliant Power Requirements Input Power Not required The devices have precision 7 mm connectors and include a 20 dB pad, a 50 dB pad and a mismatch attenuator. Verification process requires only a Keysight Agilent HP 85031B calibration kit, an Agilent 85029A verification kit and an external 3.5" disc connected to the Agilent 8753A.

Suppliers

Company
Product
Description
Supplier Links
Calibration Kit - 85029A - ValueTronics International, Inc.
Elgin, IL, USA
Calibration Kit
85029A
Calibration Kit 85029A
The 85029A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Performance Characteristics Form Factor Benchtop Type Verification kit Connector Type to DUT 7mm(m) Programmability/Conn ectivity User Interface Proprietary Life Cycle Data Out of Production Sep-01-1988 Out of Support Aug-01-1993 Compliance CE Compliance Not on file UL Compliance Not compliant Power Requirements Input Power Not required The devices have precision 7 mm connectors and include a 20 dB pad, a 50 dB pad and a mismatch attenuator. Verification process requires only a Keysight Agilent HP 85031B calibration kit, an Agilent 85029A verification kit and an external 3.5" disc connected to the Agilent 8753A.

The 85029A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.

Additional Features:

  • Performance Characteristics
    • Form Factor Benchtop
    • Type Verification kit
    • Connector Type to DUT 7mm(m)
    • Programmability/Connectivity
    • User Interface Proprietary
  • Life Cycle Data
    • Out of Production Sep-01-1988
    • Out of Support Aug-01-1993
  • Compliance
    • CE Compliance Not on file
    • UL Compliance Not compliant
  • Power Requirements
    • Input Power Not required

The devices have precision 7 mm connectors and include a 20 dB pad, a 50 dB pad and a mismatch attenuator. Verification process requires only a Keysight Agilent HP 85031B calibration kit, an Agilent 85029A verification kit and an external 3.5" disc connected to the Agilent 8753A.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 85029A
Product Name Calibration Kit
Unlock Full Specs
to access all available technical data

Similar Products