The 85027B is a Bridge from Agilent. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions.
Additional Features:
Can detect both AC and DC signals depending on scalar network analyzer used
High directivity
Excellent test port match
Measurement range up to 26.5 GHz in coax
The Agilent 85027B directional bridge is designed to operate with either the Agilent 8757 in ac or dc detection modes or with the Agilent 8756 or 8755 in ac detection mode. This bridge offers high directivity, excellent test port match, and a measurement range of up to 26.5 GHz in coax.
The 85027B is a Bridge from Agilent. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions.
Additional Features:
- Can detect both AC and DC signals depending on scalar network analyzer used
- High directivity
- Excellent test port match
- Measurement range up to 26.5 GHz in coax
The Agilent 85027B directional bridge is designed to operate with either the Agilent 8757 in ac or dc detection modes or with the Agilent 8756 or 8755 in ac detection mode. This bridge offers high directivity, excellent test port match, and a measurement range of up to 26.5 GHz in coax.