The 85023C is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
Additional Features:
Operates from DC to 18 GHz and is used with the Agilent 8757A and Agilent 8756A Scalar Network analyzers
Contains a set of precision components used to perform a system verification procedure for the Agilent 8757S / 8756S scalar network analyzer system
This procedure, which is in the Agilent 8557A / 8756A Operating and Service Manuals, checks system installation and can be used as a daily functional test.
Type-N connectors and 50 Ohm impedance
The Agilent 85023C System Verification Kit contains a set of precision components used to perform a system verification procedure for the Agilent 8757S/56S Scalar Network Analyzer System. This procedure, which is in the Agilent 8757A/56A Operating and Service Manual, checks system installation and can be used as a daily functional test. The kit is used for 50-ohm, Type-N applications. The kit includes an open, short, 10 dB fixed attenuator, 50-ohm termination, and a source to directional bridge adapter. The frequency range of the unit is DC to 18 GHz.
The 85023C is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
Additional Features:
- Operates from DC to 18 GHz and is used with the Agilent 8757A and Agilent 8756A Scalar Network analyzers
- Contains a set of precision components used to perform a system verification procedure for the Agilent 8757S / 8756S scalar network analyzer system
- This procedure, which is in the Agilent 8557A / 8756A Operating and Service Manuals, checks system installation and can be used as a daily functional test.
- Type-N connectors and 50 Ohm impedance
The Agilent 85023C System Verification Kit contains a set of precision components used to perform a system verification procedure for the Agilent 8757S/56S Scalar Network Analyzer System. This procedure, which is in the Agilent 8757A/56A Operating and Service Manual, checks system installation and can be used as a daily functional test. The kit is used for 50-ohm, Type-N applications. The kit includes an open, short, 10 dB fixed attenuator, 50-ohm termination, and a source to directional bridge adapter. The frequency range of the unit is DC to 18 GHz.