The 85023B is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
Additional Features:
The kit includes an-
The frequency range of the unit is-
The Agilent 85023B system verification kit operates from DC to 26.5 GHz and is used with the 8757A and 8756A Scalar Network analyzer. The Agilent 85023B system verification kit contains a set of precision components used to perform a system verification procedure for the 87 57S / 8756S scalar network analyzer system.
| ValueTronics International, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 85023B |
| Product Name | Calibration Kit |