ValueTronics International, Inc. Bridge 85020A

Description
The 85020A is a Bridge from Agilent. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions. Additional Features: Outstanding directivity and test port match in a compact, rugged package Within the unit, one zero-bias Schottky diode detector measures the return loss of the test device The unit covers the 10 MHz to 4.3 GHz frequency range. It uses Type-N Female connectors The Keysight Agilent HP 85020A is a used Directional Bridge that is designed especially for the Keysight Agilent HP 8757A, 8756A and 8755C Scalar Network Analyzers.
Description
The 85020A is a Bridge from Agilent. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions. Additional Features: Outstanding directivity and test port match in a compact, rugged package Within the unit, one zero-bias Schottky diode detector measures the return loss of the test device The unit covers the 10 MHz to 4.3 GHz frequency range. It uses Type-N Female connectors The Keysight Agilent HP 85020A is a used Directional Bridge that is designed especially for the Keysight Agilent HP 8757A, 8756A and 8755C Scalar Network Analyzers.

Suppliers

Company
Product
Description
Supplier Links
Bridge 85020A
The 85020A is a Bridge from Agilent. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions. Additional Features: Outstanding directivity and test port match in a compact, rugged package Within the unit, one zero-bias Schottky diode detector measures the return loss of the test device The unit covers the 10 MHz to 4.3 GHz frequency range. It uses Type-N Female connectors The Keysight Agilent HP 85020A is a used Directional Bridge that is designed especially for the Keysight Agilent HP 8757A, 8756A and 8755C Scalar Network Analyzers.

The 85020A is a Bridge from Agilent. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions.

Additional Features:

  • Outstanding directivity and test port match in a compact, rugged package
  • Within the unit, one zero-bias Schottky diode detector measures the return loss of the test device
  • The unit covers the 10 MHz to 4.3 GHz frequency range. It uses Type-N Female connectors

The Keysight Agilent HP 85020A is a used Directional Bridge that is designed especially for the Keysight Agilent HP 8757A, 8756A and 8755C Scalar Network Analyzers.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 85020A
Product Name Bridge
Unlock Full Specs
to access all available technical data

Similar Products