ValueTronics International, Inc. Calibrator 8477A

Description
The 8477A is a calibrator from Agilent. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Power: 115 or 230 VAC ± 10%, 50 to 400 Hz, 3 watts The Keysight Agilent HP 8477A Calibrator is speciffically designed for use with the Keysight Agilent HP 432 Power Meter. It allows you to verify full scale meter readings on all ranges, and meter tracing. Simply connect three cables between the power meter and calibrator; no charts or additional instruments are required.
Description
The 8477A is a calibrator from Agilent. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Power: 115 or 230 VAC ± 10%, 50 to 400 Hz, 3 watts The Keysight Agilent HP 8477A Calibrator is speciffically designed for use with the Keysight Agilent HP 432 Power Meter. It allows you to verify full scale meter readings on all ranges, and meter tracing. Simply connect three cables between the power meter and calibrator; no charts or additional instruments are required.

Suppliers

Company
Product
Description
Supplier Links
Calibrator 8477A
The 8477A is a calibrator from Agilent. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Power: 115 or 230 VAC ± 10%, 50 to 400 Hz, 3 watts The Keysight Agilent HP 8477A Calibrator is speciffically designed for use with the Keysight Agilent HP 432 Power Meter. It allows you to verify full scale meter readings on all ranges, and meter tracing. Simply connect three cables between the power meter and calibrator; no charts or additional instruments are required.

The 8477A is a calibrator from Agilent. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • Power: 115 or 230 VAC ± 10%, 50 to 400 Hz, 3 watts

The Keysight Agilent HP 8477A Calibrator is speciffically designed for use with the Keysight Agilent HP 432 Power Meter. It allows you to verify full scale meter readings on all ranges, and meter tracing. Simply connect three cables between the power meter and calibrator; no charts or additional instruments are required.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 8477A
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Automatic Calibration Module - ACM2506 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details