ValueTronics International, Inc. Sweep Generator 83752B

Description
The 83752B is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01-20 GHz Fully phase locked analog sweep for accuracy and speed Flat and accurate output power to characterize the linear response of the test device Offset frequency sweep for mixer test Agilent 8350 programming mode for backwards compatibility The Agilent 83752B sweeper brings outstanding synthesized performance. The Agilent 83752B provides superior accuracy and stability while maintaining the speed of an analog source. Fully synthesized CW, stepped and ramp sweep modes are available in broadband and narrowband operation. The synthesis capability is extremely useful for the characterization of narrowband devices.
Datasheet
Description
The 83752B is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01-20 GHz Fully phase locked analog sweep for accuracy and speed Flat and accurate output power to characterize the linear response of the test device Offset frequency sweep for mixer test Agilent 8350 programming mode for backwards compatibility The Agilent 83752B sweeper brings outstanding synthesized performance. The Agilent 83752B provides superior accuracy and stability while maintaining the speed of an analog source. Fully synthesized CW, stepped and ramp sweep modes are available in broadband and narrowband operation. The synthesis capability is extremely useful for the characterization of narrowband devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83752B - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83752B
Sweep Generator 83752B
The 83752B is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01-20 GHz Fully phase locked analog sweep for accuracy and speed Flat and accurate output power to characterize the linear response of the test device Offset frequency sweep for mixer test Agilent 8350 programming mode for backwards compatibility The Agilent 83752B sweeper brings outstanding synthesized performance. The Agilent 83752B provides superior accuracy and stability while maintaining the speed of an analog source. Fully synthesized CW, stepped and ramp sweep modes are available in broadband and narrowband operation. The synthesis capability is extremely useful for the characterization of narrowband devices.

The 83752B is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 0.01-20 GHz
  • Fully phase locked analog sweep for accuracy and speed
  • Flat and accurate output power to characterize the linear response of the test device
  • Offset frequency sweep for mixer test
  • Agilent 8350 programming mode for backwards compatibility

The Agilent 83752B sweeper brings outstanding synthesized performance. The Agilent 83752B provides superior accuracy and stability while maintaining the speed of an analog source. Fully synthesized CW, stepped and ramp sweep modes are available in broadband and narrowband operation. The synthesis capability is extremely useful for the characterization of narrowband devices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83752B
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details