ValueTronics International, Inc. Sweep Generator 83651B

Description
The 83651B is a 50 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Synthesized 45 MHz to 50 GHz coverage Dedicated source for Agilent 8510 systems 1 Hz resolution The Agilent 83651B is a dedicated source optimized for use with Agilent 8510 systems. It combines the high performance and accuracy of a synthesized source with the speed and versatility of a sweep oscillator. This source does not have modulation capabilities or a front panel keyboard and display. The Agilent 83651B provides broadband frequency coverage (45 MHz to 50 GHz) and precise 1 Hz frequency resolution.
Description
The 83651B is a 50 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Synthesized 45 MHz to 50 GHz coverage Dedicated source for Agilent 8510 systems 1 Hz resolution The Agilent 83651B is a dedicated source optimized for use with Agilent 8510 systems. It combines the high performance and accuracy of a synthesized source with the speed and versatility of a sweep oscillator. This source does not have modulation capabilities or a front panel keyboard and display. The Agilent 83651B provides broadband frequency coverage (45 MHz to 50 GHz) and precise 1 Hz frequency resolution.

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83651B - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83651B
Sweep Generator 83651B
The 83651B is a 50 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Synthesized 45 MHz to 50 GHz coverage Dedicated source for Agilent 8510 systems 1 Hz resolution The Agilent 83651B is a dedicated source optimized for use with Agilent 8510 systems. It combines the high performance and accuracy of a synthesized source with the speed and versatility of a sweep oscillator. This source does not have modulation capabilities or a front panel keyboard and display. The Agilent 83651B provides broadband frequency coverage (45 MHz to 50 GHz) and precise 1 Hz frequency resolution.

The 83651B is a 50 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Synthesized 45 MHz to 50 GHz coverage
  • Dedicated source for Agilent 8510 systems
  • 1 Hz resolution

The Agilent 83651B is a dedicated source optimized for use with Agilent 8510 systems. It combines the high performance and accuracy of a synthesized source with the speed and versatility of a sweep oscillator. This source does not have modulation capabilities or a front panel keyboard and display. The Agilent 83651B provides broadband frequency coverage (45 MHz to 50 GHz) and precise 1 Hz frequency resolution.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83651B
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details