ValueTronics International, Inc. Sweep Generator 83640B

Description
The 83640B is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01-40 GHz +10 dBm calibrated output power -50 dBc harmonics <26.5 GHz typical SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset Complete analog sweeper 1 Hz frequency resolution (Option 008) Pulse, amplitude and frequency modulation (Agilent HP 8360B Series only) -110 dBm output power with step attenuator (Option 001) The Agilent 83640B is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator. Synthesized broadband frequency coverage and precise 1 Hz frequency resolution (Opt 008) are generated by indirect synthesis, enabling the Agilent 83640B to achieve low single-sideband phase noise performance. The Agilent 83640B also delivers excellent harmonic performance with harmonics at least 50 dB below the carrier from 2.0 to 26.5 GHz, and at least 40 dB below the carrier above 26.5 GHz.
Datasheet
Description
The 83640B is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01-40 GHz +10 dBm calibrated output power -50 dBc harmonics <26.5 GHz typical SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset Complete analog sweeper 1 Hz frequency resolution (Option 008) Pulse, amplitude and frequency modulation (Agilent HP 8360B Series only) -110 dBm output power with step attenuator (Option 001) The Agilent 83640B is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator. Synthesized broadband frequency coverage and precise 1 Hz frequency resolution (Opt 008) are generated by indirect synthesis, enabling the Agilent 83640B to achieve low single-sideband phase noise performance. The Agilent 83640B also delivers excellent harmonic performance with harmonics at least 50 dB below the carrier from 2.0 to 26.5 GHz, and at least 40 dB below the carrier above 26.5 GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83640B - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83640B
Sweep Generator 83640B
The 83640B is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01-40 GHz +10 dBm calibrated output power -50 dBc harmonics <26.5 GHz typical SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset Complete analog sweeper 1 Hz frequency resolution (Option 008) Pulse, amplitude and frequency modulation (Agilent HP 8360B Series only) -110 dBm output power with step attenuator (Option 001) The Agilent 83640B is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator. Synthesized broadband frequency coverage and precise 1 Hz frequency resolution (Opt 008) are generated by indirect synthesis, enabling the Agilent 83640B to achieve low single-sideband phase noise performance. The Agilent 83640B also delivers excellent harmonic performance with harmonics at least 50 dB below the carrier from 2.0 to 26.5 GHz, and at least 40 dB below the carrier above 26.5 GHz.

The 83640B is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 0.01-40 GHz
  • +10 dBm calibrated output power
  • -50 dBc harmonics <26.5 GHz typical
  • SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset
  • Complete analog sweeper
  • 1 Hz frequency resolution (Option 008)
  • Pulse, amplitude and frequency modulation (Agilent HP 8360B Series only)
  • -110 dBm output power with step attenuator (Option 001)

The Agilent 83640B is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator. Synthesized broadband frequency coverage and precise 1 Hz frequency resolution (Opt 008) are generated by indirect synthesis, enabling the Agilent 83640B to achieve low single-sideband phase noise performance. The Agilent 83640B also delivers excellent harmonic performance with harmonics at least 50 dB below the carrier from 2.0 to 26.5 GHz, and at least 40 dB below the carrier above 26.5 GHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83640B
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2154789 - RS Components, Ltd.
Specs
Inputs 2
Maximum 0.2000 MHz
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details