ValueTronics International, Inc. Sweep Generator 83631A

Description
The 83631A is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Synthesized 45 MHz to 26.5 GHz coverage Dedicated source for Agilent HP 8510 systems 1 Hz resolution The Agilent 83631A is a dedicated source optimized for use with Agilent 8510 systems. The Agilent 83631A combines the high performance and accuracy of a synthesized source with the speed and versatility of a sweep oscillator. The Agilent 83631A source does not have modulation capabilities or a front panel keyboard and display. The Agilent 83631A comes with a rear panel output. The Agilent 83631A is a Synthesized Source/Sweep Generator that provides broadband frequency coverage (45 MHz to 26.5 GHz) and precise 1 Hz frequency resolution.
Datasheet
Description
The 83631A is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Synthesized 45 MHz to 26.5 GHz coverage Dedicated source for Agilent HP 8510 systems 1 Hz resolution The Agilent 83631A is a dedicated source optimized for use with Agilent 8510 systems. The Agilent 83631A combines the high performance and accuracy of a synthesized source with the speed and versatility of a sweep oscillator. The Agilent 83631A source does not have modulation capabilities or a front panel keyboard and display. The Agilent 83631A comes with a rear panel output. The Agilent 83631A is a Synthesized Source/Sweep Generator that provides broadband frequency coverage (45 MHz to 26.5 GHz) and precise 1 Hz frequency resolution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83631A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83631A
Sweep Generator 83631A
The 83631A is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Synthesized 45 MHz to 26.5 GHz coverage Dedicated source for Agilent HP 8510 systems 1 Hz resolution The Agilent 83631A is a dedicated source optimized for use with Agilent 8510 systems. The Agilent 83631A combines the high performance and accuracy of a synthesized source with the speed and versatility of a sweep oscillator. The Agilent 83631A source does not have modulation capabilities or a front panel keyboard and display. The Agilent 83631A comes with a rear panel output. The Agilent 83631A is a Synthesized Source/Sweep Generator that provides broadband frequency coverage (45 MHz to 26.5 GHz) and precise 1 Hz frequency resolution.

The 83631A is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Synthesized 45 MHz to 26.5 GHz coverage
  • Dedicated source for Agilent HP 8510 systems
  • 1 Hz resolution

The Agilent 83631A is a dedicated source optimized for use with Agilent 8510 systems. The Agilent 83631A combines the high performance and accuracy of a synthesized source with the speed and versatility of a sweep oscillator. The Agilent 83631A source does not have modulation capabilities or a front panel keyboard and display. The Agilent 83631A comes with a rear panel output. The Agilent 83631A is a Synthesized Source/Sweep Generator that provides broadband frequency coverage (45 MHz to 26.5 GHz) and precise 1 Hz frequency resolution.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83631A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 2838749 - RS Components, Ltd.
Specs
Inputs 1
Minimum 20 MHz
Maximum 20 MHz
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details