ValueTronics International, Inc. Sweep Generator 83630L

Description
The 83630L is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-26.5 GHz +13 dBm calibrated output power -50 dBc harmonics <26.5 GHz typical SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset Complete analog sweeper -110 dBm output power with step attenuator (Option 001) The Agilent 83630L synthesized swept CW generator is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator.
Datasheet
Description
The 83630L is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-26.5 GHz +13 dBm calibrated output power -50 dBc harmonics <26.5 GHz typical SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset Complete analog sweeper -110 dBm output power with step attenuator (Option 001) The Agilent 83630L synthesized swept CW generator is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83630L - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83630L
Sweep Generator 83630L
The 83630L is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-26.5 GHz +13 dBm calibrated output power -50 dBc harmonics <26.5 GHz typical SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset Complete analog sweeper -110 dBm output power with step attenuator (Option 001) The Agilent 83630L synthesized swept CW generator is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator.

The 83630L is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 MHz-26.5 GHz
  • +13 dBm calibrated output power
  • -50 dBc harmonics <26.5 GHz typical
  • SSB phase noise <-80 dBc at 10 GHz and 10 kHz offset
  • Complete analog sweeper
  • -110 dBm output power with step attenuator (Option 001)

The Agilent 83630L synthesized swept CW generator is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83630L
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details