ValueTronics International, Inc. Sweep Generator 83623A

Description
The 83623A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-20 GHz Scan modulation to simulate antenna scan patterns Accurate fixed and swept frequency offset for two-tone measurement User flatness correction for leveling at remote points in the test system General purpose source for use in component test, receiver test and for frequency conversion Sweep Modes: Step, List, Ramp Maximum Power: +17 dBm Power Sweep Range: -20 dBm to maximum power Phase Noise (20 GHz at 10 kHz): -76 dBc Max FM Deviation (locked): +/- 8 MHz The Agilent 83623A is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator. Synthesized broadband frequency coverage and precise 1 Hz frequency resolution (Opt 008) are generated by indirect synthesis, enabling the Agilent 83623A to achieve low single-sideband phase noise performance. The Agilent 83623A delivers harmonic performance of 25 dB below the carrier from 2.0 to 20 GHz.
Description
The 83623A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-20 GHz Scan modulation to simulate antenna scan patterns Accurate fixed and swept frequency offset for two-tone measurement User flatness correction for leveling at remote points in the test system General purpose source for use in component test, receiver test and for frequency conversion Sweep Modes: Step, List, Ramp Maximum Power: +17 dBm Power Sweep Range: -20 dBm to maximum power Phase Noise (20 GHz at 10 kHz): -76 dBc Max FM Deviation (locked): +/- 8 MHz The Agilent 83623A is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator. Synthesized broadband frequency coverage and precise 1 Hz frequency resolution (Opt 008) are generated by indirect synthesis, enabling the Agilent 83623A to achieve low single-sideband phase noise performance. The Agilent 83623A delivers harmonic performance of 25 dB below the carrier from 2.0 to 20 GHz.

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83623A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83623A
Sweep Generator 83623A
The 83623A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-20 GHz Scan modulation to simulate antenna scan patterns Accurate fixed and swept frequency offset for two-tone measurement User flatness correction for leveling at remote points in the test system General purpose source for use in component test, receiver test and for frequency conversion Sweep Modes: Step, List, Ramp Maximum Power: +17 dBm Power Sweep Range: -20 dBm to maximum power Phase Noise (20 GHz at 10 kHz): -76 dBc Max FM Deviation (locked): +/- 8 MHz The Agilent 83623A is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator. Synthesized broadband frequency coverage and precise 1 Hz frequency resolution (Opt 008) are generated by indirect synthesis, enabling the Agilent 83623A to achieve low single-sideband phase noise performance. The Agilent 83623A delivers harmonic performance of 25 dB below the carrier from 2.0 to 20 GHz.

The 83623A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 MHz-20 GHz
  • Scan modulation to simulate antenna scan patterns
  • Accurate fixed and swept frequency offset for two-tone measurement
  • User flatness correction for leveling at remote points in the test system
  • General purpose source for use in component test, receiver test and for frequency conversion
  • Sweep Modes: Step, List, Ramp
  • Maximum Power: +17 dBm
  • Power Sweep Range: -20 dBm to maximum power
  • Phase Noise (20 GHz at 10 kHz): -76 dBc
  • Max FM Deviation (locked): +/- 8 MHz

The Agilent 83623A is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator. Synthesized broadband frequency coverage and precise 1 Hz frequency resolution (Opt 008) are generated by indirect synthesis, enabling the Agilent 83623A to achieve low single-sideband phase noise performance. The Agilent 83623A delivers harmonic performance of 25 dB below the carrier from 2.0 to 20 GHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83623A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1978459 - RS Components, Ltd.
Specs
Generator Type Function
User Interface Lan, usb
Inputs 2
View Details