ValueTronics International, Inc. Sweep Generator 83620A

Description
The 83620A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Scan modulation to simulate antenna scan patterns Accurate fixed and swept frequency offset for two-tone measurement User flatness correction for leveling at remote points in the test system General purpose source for use in component test, receiver test and for frequency conversion Sweep modes: Step, List, Ramp Maximum power (<20 GHz): +13 dBm Power sweep range: -20 dBm to maximum power Phase noise (20 GHz at 10 kHz): -70 dBc Max FM deviation (locked): +/- 8 MHz The Agilent 83620A is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator. Synthesized broadband frequency coverage and precise 1 Hz frequency resolution (Opt 008) are generated by indirect synthesis, enabling the Agilent 83620A to achieve low single-sideband phase noise performance. The Agilent 83620A also delivers excellent harmonic performance with harmonics at least 50 dB below the carrier from 2.0 to 20 GHz.
Description
The 83620A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Scan modulation to simulate antenna scan patterns Accurate fixed and swept frequency offset for two-tone measurement User flatness correction for leveling at remote points in the test system General purpose source for use in component test, receiver test and for frequency conversion Sweep modes: Step, List, Ramp Maximum power (<20 GHz): +13 dBm Power sweep range: -20 dBm to maximum power Phase noise (20 GHz at 10 kHz): -70 dBc Max FM deviation (locked): +/- 8 MHz The Agilent 83620A is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator. Synthesized broadband frequency coverage and precise 1 Hz frequency resolution (Opt 008) are generated by indirect synthesis, enabling the Agilent 83620A to achieve low single-sideband phase noise performance. The Agilent 83620A also delivers excellent harmonic performance with harmonics at least 50 dB below the carrier from 2.0 to 20 GHz.

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83620A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83620A
Sweep Generator 83620A
The 83620A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Scan modulation to simulate antenna scan patterns Accurate fixed and swept frequency offset for two-tone measurement User flatness correction for leveling at remote points in the test system General purpose source for use in component test, receiver test and for frequency conversion Sweep modes: Step, List, Ramp Maximum power (<20 GHz): +13 dBm Power sweep range: -20 dBm to maximum power Phase noise (20 GHz at 10 kHz): -70 dBc Max FM deviation (locked): +/- 8 MHz The Agilent 83620A is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator. Synthesized broadband frequency coverage and precise 1 Hz frequency resolution (Opt 008) are generated by indirect synthesis, enabling the Agilent 83620A to achieve low single-sideband phase noise performance. The Agilent 83620A also delivers excellent harmonic performance with harmonics at least 50 dB below the carrier from 2.0 to 20 GHz.

The 83620A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Scan modulation to simulate antenna scan patterns
  • Accurate fixed and swept frequency offset for two-tone measurement
  • User flatness correction for leveling at remote points in the test system
  • General purpose source for use in component test, receiver test and for frequency conversion
  • Sweep modes: Step, List, Ramp
  • Maximum power (<20 GHz): +13 dBm
  • Power sweep range: -20 dBm to maximum power
  • Phase noise (20 GHz at 10 kHz): -70 dBc
  • Max FM deviation (locked): +/- 8 MHz

The Agilent 83620A is the standard of excellence for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator. Synthesized broadband frequency coverage and precise 1 Hz frequency resolution (Opt 008) are generated by indirect synthesis, enabling the Agilent 83620A to achieve low single-sideband phase noise performance. The Agilent 83620A also delivers excellent harmonic performance with harmonics at least 50 dB below the carrier from 2.0 to 20 GHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83620A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1882473 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Inputs 2
Maximum 0.5000 MHz
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers