ValueTronics International, Inc. Sweep Generator 83596A

Description
The 83596A is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.4-40 GHz Non Synthesized AM, FM, Pulse, Square Wave Modulation The Agilent 83596A RF plug-in provides a 2 GHz to 40 GHz broadband coaxial swept frequency source for the Agilent 8350 sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.
Description
The 83596A is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.4-40 GHz Non Synthesized AM, FM, Pulse, Square Wave Modulation The Agilent 83596A RF plug-in provides a 2 GHz to 40 GHz broadband coaxial swept frequency source for the Agilent 8350 sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83596A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83596A
Sweep Generator 83596A
The 83596A is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.4-40 GHz Non Synthesized AM, FM, Pulse, Square Wave Modulation The Agilent 83596A RF plug-in provides a 2 GHz to 40 GHz broadband coaxial swept frequency source for the Agilent 8350 sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.

The 83596A is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 2.4-40 GHz
  • Non Synthesized
  • AM, FM, Pulse, Square Wave Modulation

The Agilent 83596A RF plug-in provides a 2 GHz to 40 GHz broadband coaxial swept frequency source for the Agilent 8350 sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83596A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X-PA 20MHz 2Ch Essential-Series Arbitrary Waveform Generator with 4W Power Amplifier - UTG1022X-PA - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Amp
Inputs 2
Minimum 20 MHz
View Details
Microwave Analog Signal Generator - SSG6083A - Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Continuous Wave; Function; Pulse; Sweep; Signal; RF
Form Factor Portable; Fixed (optional feature)
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details