ValueTronics International, Inc. Generator 83595C

Description
The 83595C is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 10 MHz - 26.5 GHz Frequency accuracy: ±12 MHz Output leveled power: +10 dBm (max.) Output level accuracy: ±1.8 dB Harmonic spurious signals: -50 dBc at max. specified power Non-harmonic spurious signals: -50 dBc at max. specified power Internal AM modulation, external pulse, AM, FM Output connector: 3.5 mm High output power Low cost of ownership The Agilent 83595C RF plug-in provides a 10 MHz to 26.5 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.
Datasheet
Description
The 83595C is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 10 MHz - 26.5 GHz Frequency accuracy: ±12 MHz Output leveled power: +10 dBm (max.) Output level accuracy: ±1.8 dB Harmonic spurious signals: -50 dBc at max. specified power Non-harmonic spurious signals: -50 dBc at max. specified power Internal AM modulation, external pulse, AM, FM Output connector: 3.5 mm High output power Low cost of ownership The Agilent 83595C RF plug-in provides a 10 MHz to 26.5 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 83595C
The 83595C is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 10 MHz - 26.5 GHz Frequency accuracy: ±12 MHz Output leveled power: +10 dBm (max.) Output level accuracy: ±1.8 dB Harmonic spurious signals: -50 dBc at max. specified power Non-harmonic spurious signals: -50 dBc at max. specified power Internal AM modulation, external pulse, AM, FM Output connector: 3.5 mm High output power Low cost of ownership The Agilent 83595C RF plug-in provides a 10 MHz to 26.5 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.

The 83595C is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency range: 10 MHz - 26.5 GHz
  • Frequency accuracy: ±12 MHz
  • Output leveled power: +10 dBm (max.)
  • Output level accuracy: ±1.8 dB
  • Harmonic spurious signals: -50 dBc at max. specified power
  • Non-harmonic spurious signals: -50 dBc at max. specified power
  • Internal AM modulation, external pulse, AM, FM
  • Output connector: 3.5 mm
  • High output power
  • Low cost of ownership

The Agilent 83595C RF plug-in provides a 10 MHz to 26.5 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83595C
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Waveform Generator - SDG6052X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details