ValueTronics International, Inc. Sweep Generator 83570A

Description
The 83570A is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 18 GHz to 26.5 GHz Output power of 11dB Frequency accuracy: 30 MHz 0.1% linearity The Agilent 83570A Sweep Oscillator RF Plug-In is designed to be used in the Keysight Agilent HP 8350-Series mainframe, provides precision measurements to 26.5 GHz. All solid-state, maintains a minimum leveled output power of 10 dBm, internally leveled to a flatness <±1.4 dB. At the output, power losses are minimized with a waveguide output connector (K281C coaxial adapter sold separately). The full range from 18 GHz to 26.5 GHz maintains a 30 MHz frequency accuracy and 0.1% linearity. Output power has a calibrated range of 11 dB which can be extended with external attenuators (sold separately). Power level may be manually set to a 0.1 dB resolution, remotely programmed to a 0.02 dB resolution. With high frequency coverage, complete HP-IB programmability and outstanding leveled output power, the Agilent 83570A plug-in, combined with the many of the Agilent 8350 mainframe adds a new dimension to microwave measurements above 18 GHz.
Description
The 83570A is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 18 GHz to 26.5 GHz Output power of 11dB Frequency accuracy: 30 MHz 0.1% linearity The Agilent 83570A Sweep Oscillator RF Plug-In is designed to be used in the Keysight Agilent HP 8350-Series mainframe, provides precision measurements to 26.5 GHz. All solid-state, maintains a minimum leveled output power of 10 dBm, internally leveled to a flatness <±1.4 dB. At the output, power losses are minimized with a waveguide output connector (K281C coaxial adapter sold separately). The full range from 18 GHz to 26.5 GHz maintains a 30 MHz frequency accuracy and 0.1% linearity. Output power has a calibrated range of 11 dB which can be extended with external attenuators (sold separately). Power level may be manually set to a 0.1 dB resolution, remotely programmed to a 0.02 dB resolution. With high frequency coverage, complete HP-IB programmability and outstanding leveled output power, the Agilent 83570A plug-in, combined with the many of the Agilent 8350 mainframe adds a new dimension to microwave measurements above 18 GHz.

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83570A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83570A
Sweep Generator 83570A
The 83570A is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 18 GHz to 26.5 GHz Output power of 11dB Frequency accuracy: 30 MHz 0.1% linearity The Agilent 83570A Sweep Oscillator RF Plug-In is designed to be used in the Keysight Agilent HP 8350-Series mainframe, provides precision measurements to 26.5 GHz. All solid-state, maintains a minimum leveled output power of 10 dBm, internally leveled to a flatness <±1.4 dB. At the output, power losses are minimized with a waveguide output connector (K281C coaxial adapter sold separately). The full range from 18 GHz to 26.5 GHz maintains a 30 MHz frequency accuracy and 0.1% linearity. Output power has a calibrated range of 11 dB which can be extended with external attenuators (sold separately). Power level may be manually set to a 0.1 dB resolution, remotely programmed to a 0.02 dB resolution. With high frequency coverage, complete HP-IB programmability and outstanding leveled output power, the Agilent 83570A plug-in, combined with the many of the Agilent 8350 mainframe adds a new dimension to microwave measurements above 18 GHz.

The 83570A is a 26.5 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 18 GHz to 26.5 GHz
  • Output power of 11dB
  • Frequency accuracy: 30 MHz 0.1% linearity

The Agilent 83570A Sweep Oscillator RF Plug-In is designed to be used in the Keysight Agilent HP 8350-Series mainframe, provides precision measurements to 26.5 GHz. All solid-state, maintains a minimum leveled output power of 10 dBm, internally leveled to a flatness <±1.4 dB. At the output, power losses are minimized with a waveguide output connector (K281C coaxial adapter sold separately). The full range from 18 GHz to 26.5 GHz maintains a 30 MHz frequency accuracy and 0.1% linearity. Output power has a calibrated range of 11 dB which can be extended with external attenuators (sold separately). Power level may be manually set to a 0.1 dB resolution, remotely programmed to a 0.02 dB resolution. With high frequency coverage, complete HP-IB programmability and outstanding leveled output power, the Agilent 83570A plug-in, combined with the many of the Agilent 8350 mainframe adds a new dimension to microwave measurements above 18 GHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83570A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082B 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Waveform Generator - SDG805 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
Arbitrary Waveform Generators - 8092690 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Resolution 4 bits
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details