ValueTronics International, Inc. Sweep Generator 83550A

Description
The 83550A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 8.0 - 20.0 GHz Frequency accuracy: + 20 MHz Output leveled power: > + 20 dBm Output level accuracy: + 1.5 dB Harmonic Spurious signals: - 20 dBc at max. specified power Non-harmonic spurious signals: - 50 dBc at max. specified power Internal AM modulation, external pulse, AM, FM Output connector: N(f) The Agilent RF plug-in provides a 8.0 to 20.0 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe. The Agilent 83550A is also equipped with a source module interface that allows it to be used as a microwave driver for the Agilent 8355X series of millimeter-wave source modules.
Description
The 83550A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 8.0 - 20.0 GHz Frequency accuracy: + 20 MHz Output leveled power: > + 20 dBm Output level accuracy: + 1.5 dB Harmonic Spurious signals: - 20 dBc at max. specified power Non-harmonic spurious signals: - 50 dBc at max. specified power Internal AM modulation, external pulse, AM, FM Output connector: N(f) The Agilent RF plug-in provides a 8.0 to 20.0 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe. The Agilent 83550A is also equipped with a source module interface that allows it to be used as a microwave driver for the Agilent 8355X series of millimeter-wave source modules.

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83550A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83550A
Sweep Generator 83550A
The 83550A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 8.0 - 20.0 GHz Frequency accuracy: + 20 MHz Output leveled power: > + 20 dBm Output level accuracy: + 1.5 dB Harmonic Spurious signals: - 20 dBc at max. specified power Non-harmonic spurious signals: - 50 dBc at max. specified power Internal AM modulation, external pulse, AM, FM Output connector: N(f) The Agilent RF plug-in provides a 8.0 to 20.0 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe. The Agilent 83550A is also equipped with a source module interface that allows it to be used as a microwave driver for the Agilent 8355X series of millimeter-wave source modules.

The 83550A is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 8.0 - 20.0 GHz
  • Frequency accuracy: + 20 MHz
  • Output leveled power: > + 20 dBm
  • Output level accuracy: + 1.5 dB
  • Harmonic Spurious signals: - 20 dBc at max. specified power
  • Non-harmonic spurious signals: - 50 dBc at max. specified power
  • Internal AM modulation, external pulse, AM, FM
  • Output connector: N(f)

The Agilent RF plug-in provides a 8.0 to 20.0 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe. The Agilent 83550A is also equipped with a source module interface that allows it to be used as a microwave driver for the Agilent 8355X series of millimeter-wave source modules.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83550A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details