ValueTronics International, Inc. Sweep Generator 8350A

Description
The 8350A is a sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range determined by RF plug-in unit used Internal self-check on start-up Start/Stop Sweep and CW modes Accurate, high resolution digital displays of all major function values Five independent, continuously variable, amplitude or intensity markers are available to note significant points on the frequency sweep Up to nine different front panel settings can be stored and recalled Modulation: External AM, Internal AM, External FM Remote programming via HP-IB interface RF output blanking and display blanking Pen lift function for X-Y recorder Alt n function for alternating RF output between the current front panel setting and a setting stored in memory Sweep oscillator applications are greatly expanded by the features of the popular Agilent 8350A Sweep Oscillator Mainframe. Along with the traditional swept and CW frequency functions the Agilent 8350A adds five markers with extensive capabilities, versatile data entry and complete HP-IB programmability. Accepts the 86200 (with adapter) and 83500 series of plug-ins for true versatility. Frequency range is dependent upon plug-in used (sold separately). Mainframe features also include the ability to save & recall up to 9 different front-panel settings! This is a very reliable mainframe that will provide years of quality service.
Description
The 8350A is a sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range determined by RF plug-in unit used Internal self-check on start-up Start/Stop Sweep and CW modes Accurate, high resolution digital displays of all major function values Five independent, continuously variable, amplitude or intensity markers are available to note significant points on the frequency sweep Up to nine different front panel settings can be stored and recalled Modulation: External AM, Internal AM, External FM Remote programming via HP-IB interface RF output blanking and display blanking Pen lift function for X-Y recorder Alt n function for alternating RF output between the current front panel setting and a setting stored in memory Sweep oscillator applications are greatly expanded by the features of the popular Agilent 8350A Sweep Oscillator Mainframe. Along with the traditional swept and CW frequency functions the Agilent 8350A adds five markers with extensive capabilities, versatile data entry and complete HP-IB programmability. Accepts the 86200 (with adapter) and 83500 series of plug-ins for true versatility. Frequency range is dependent upon plug-in used (sold separately). Mainframe features also include the ability to save & recall up to 9 different front-panel settings! This is a very reliable mainframe that will provide years of quality service.

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 8350A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
8350A
Sweep Generator 8350A
The 8350A is a sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range determined by RF plug-in unit used Internal self-check on start-up Start/Stop Sweep and CW modes Accurate, high resolution digital displays of all major function values Five independent, continuously variable, amplitude or intensity markers are available to note significant points on the frequency sweep Up to nine different front panel settings can be stored and recalled Modulation: External AM, Internal AM, External FM Remote programming via HP-IB interface RF output blanking and display blanking Pen lift function for X-Y recorder Alt n function for alternating RF output between the current front panel setting and a setting stored in memory Sweep oscillator applications are greatly expanded by the features of the popular Agilent 8350A Sweep Oscillator Mainframe. Along with the traditional swept and CW frequency functions the Agilent 8350A adds five markers with extensive capabilities, versatile data entry and complete HP-IB programmability. Accepts the 86200 (with adapter) and 83500 series of plug-ins for true versatility. Frequency range is dependent upon plug-in used (sold separately). Mainframe features also include the ability to save & recall up to 9 different front-panel settings! This is a very reliable mainframe that will provide years of quality service.

The 8350A is a sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range determined by RF plug-in unit used
  • Internal self-check on start-up
  • Start/Stop Sweep and CW modes
  • Accurate, high resolution digital displays of all major function values
  • Five independent, continuously variable, amplitude or intensity markers are available to note significant points on the frequency sweep
  • Up to nine different front panel settings can be stored and recalled
  • Modulation: External AM, Internal AM, External FM
  • Remote programming via HP-IB interface
  • RF output blanking and display blanking
  • Pen lift function for X-Y recorder
  • Alt n function for alternating RF output between the current front panel setting and a setting stored in memory

Sweep oscillator applications are greatly expanded by the features of the popular Agilent 8350A Sweep Oscillator Mainframe. Along with the traditional swept and CW frequency functions the Agilent 8350A adds five markers with extensive capabilities, versatile data entry and complete HP-IB programmability. Accepts the 86200 (with adapter) and 83500 series of plug-ins for true versatility. Frequency range is dependent upon plug-in used (sold separately). Mainframe features also include the ability to save & recall up to 9 different front-panel settings! This is a very reliable mainframe that will provide years of quality service.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8350A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG2042X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
Arbitrary Waveform Generators - 2154789 - RS Components, Ltd.
Specs
Inputs 2
Maximum 0.2000 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details