ValueTronics International, Inc. Optical Analyzer 83495A

Description
The 83495A is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Optical clock recovery for either 9/125 or 62.5/125 fibers Electrical clock recovery with 3.5 mm (m) connectors Wavelength range: 1000-1600 nm (9/125) or 750-680 nm (62.5/125) Data rates: 9.953 to 11.32 Gb/s PLL bandwidth: 300 kHz / 4 MHz (user selectable) The Keysight Agilent HP 83495A is a clock recovery module for the 86100 Infiniium Digital Communications Analyzer. It provides both optical and electrical continuous clock recovery for all rates from 9.953 Gb/s to 11.32 Gb/s which includes the emerging standard of 10Gb Ethernet with FEC. The 83495A also provides three ways to trigger from the incoming signal allowing for device characterization or compliance testing - a narrow and wide loop bandwidth, and the ability to trigger directly off the incoming data.
Description
The 83495A is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Optical clock recovery for either 9/125 or 62.5/125 fibers Electrical clock recovery with 3.5 mm (m) connectors Wavelength range: 1000-1600 nm (9/125) or 750-680 nm (62.5/125) Data rates: 9.953 to 11.32 Gb/s PLL bandwidth: 300 kHz / 4 MHz (user selectable) The Keysight Agilent HP 83495A is a clock recovery module for the 86100 Infiniium Digital Communications Analyzer. It provides both optical and electrical continuous clock recovery for all rates from 9.953 Gb/s to 11.32 Gb/s which includes the emerging standard of 10Gb Ethernet with FEC. The 83495A also provides three ways to trigger from the incoming signal allowing for device characterization or compliance testing - a narrow and wide loop bandwidth, and the ability to trigger directly off the incoming data.

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 83495A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
83495A
Optical Analyzer 83495A
The 83495A is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Optical clock recovery for either 9/125 or 62.5/125 fibers Electrical clock recovery with 3.5 mm (m) connectors Wavelength range: 1000-1600 nm (9/125) or 750-680 nm (62.5/125) Data rates: 9.953 to 11.32 Gb/s PLL bandwidth: 300 kHz / 4 MHz (user selectable) The Keysight Agilent HP 83495A is a clock recovery module for the 86100 Infiniium Digital Communications Analyzer. It provides both optical and electrical continuous clock recovery for all rates from 9.953 Gb/s to 11.32 Gb/s which includes the emerging standard of 10Gb Ethernet with FEC. The 83495A also provides three ways to trigger from the incoming signal allowing for device characterization or compliance testing - a narrow and wide loop bandwidth, and the ability to trigger directly off the incoming data.

The 83495A is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • Optical clock recovery for either 9/125 or 62.5/125 fibers
  • Electrical clock recovery with 3.5 mm (m) connectors
  • Wavelength range: 1000-1600 nm (9/125) or 750-680 nm (62.5/125)
  • Data rates: 9.953 to 11.32 Gb/s
  • PLL bandwidth: 300 kHz / 4 MHz (user selectable)

The Keysight Agilent HP 83495A is a clock recovery module for the 86100 Infiniium Digital Communications Analyzer. It provides both optical and electrical continuous clock recovery for all rates from 9.953 Gb/s to 11.32 Gb/s which includes the emerging standard of 10Gb Ethernet with FEC. The 83495A also provides three ways to trigger from the incoming signal allowing for device characterization or compliance testing - a narrow and wide loop bandwidth, and the ability to trigger directly off the incoming data.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 83495A
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
UTS5026A 26.5GHz Performance-Series Signal Analyzer - UTS5026A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.65E7 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details