ValueTronics International, Inc. Communication Analyzer 83484A

Description
The 83484A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Dual-electrical measurement channels Characteristic RMS noise: 0.46 mV (26.5 GHz BW), 0.75 mV (50 GHz BW) Maximum input signal: ± 2 VDC 50 GHz and 26.5 GHz selectable bandwidth 2.5/12.5 GHz trigger port (set by mainframe) Compatibility 83480A Digital Communications Analyzer Mainframe 86100A/B Infiniium DCA Mainframes 86100C Infiniium DCA-J Mainframe 86100D Infiniium DCA-X Mainframe For optimum noise performance when measuring small signals with the Agilent 83484A the 26.5 GHz setting is used. For highest accuracy and fidelity when measuring very high-speed signals, the 50 GHz bandwidth setting is used.
Description
The 83484A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Dual-electrical measurement channels Characteristic RMS noise: 0.46 mV (26.5 GHz BW), 0.75 mV (50 GHz BW) Maximum input signal: ± 2 VDC 50 GHz and 26.5 GHz selectable bandwidth 2.5/12.5 GHz trigger port (set by mainframe) Compatibility 83480A Digital Communications Analyzer Mainframe 86100A/B Infiniium DCA Mainframes 86100C Infiniium DCA-J Mainframe 86100D Infiniium DCA-X Mainframe For optimum noise performance when measuring small signals with the Agilent 83484A the 26.5 GHz setting is used. For highest accuracy and fidelity when measuring very high-speed signals, the 50 GHz bandwidth setting is used.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 83484A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
83484A
Communication Analyzer 83484A
The 83484A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Dual-electrical measurement channels Characteristic RMS noise: 0.46 mV (26.5 GHz BW), 0.75 mV (50 GHz BW) Maximum input signal: ± 2 VDC 50 GHz and 26.5 GHz selectable bandwidth 2.5/12.5 GHz trigger port (set by mainframe) Compatibility 83480A Digital Communications Analyzer Mainframe 86100A/B Infiniium DCA Mainframes 86100C Infiniium DCA-J Mainframe 86100D Infiniium DCA-X Mainframe For optimum noise performance when measuring small signals with the Agilent 83484A the 26.5 GHz setting is used. For highest accuracy and fidelity when measuring very high-speed signals, the 50 GHz bandwidth setting is used.

The 83484A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Dual-electrical measurement channels
  • Characteristic RMS noise: 0.46 mV (26.5 GHz BW), 0.75 mV (50 GHz BW)
  • Maximum input signal: ± 2 VDC
  • 50 GHz and 26.5 GHz selectable bandwidth
  • 2.5/12.5 GHz trigger port (set by mainframe)

Compatibility

  • 83480A Digital Communications Analyzer Mainframe
  • 86100A/B Infiniium DCA Mainframes
  • 86100C Infiniium DCA-J Mainframe
  • 86100D Infiniium DCA-X Mainframe

For optimum noise performance when measuring small signals with the Agilent 83484A the 26.5 GHz setting is used. For highest accuracy and fidelity when measuring very high-speed signals, the 50 GHz bandwidth setting is used.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 83484A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Spectrum Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details