ValueTronics International, Inc. Communication Analyzer 83482A

Description
The 83482A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 40 GHz Electrical Channel 30 GHz Optical Channel 9/125 Microm fiber input 1000-1600nm wavelength The Agilent 83482A optical/electrical module has an integrated optical channel with 30 GHz bandwidth and an electrical channel with 40 GHz bandwidth. It is a plug-in for use with the Agilent 83480A and Infiniium digital communications analyzers.
Description
The 83482A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 40 GHz Electrical Channel 30 GHz Optical Channel 9/125 Microm fiber input 1000-1600nm wavelength The Agilent 83482A optical/electrical module has an integrated optical channel with 30 GHz bandwidth and an electrical channel with 40 GHz bandwidth. It is a plug-in for use with the Agilent 83480A and Infiniium digital communications analyzers.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 83482A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
83482A
Communication Analyzer 83482A
The 83482A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 40 GHz Electrical Channel 30 GHz Optical Channel 9/125 Microm fiber input 1000-1600nm wavelength The Agilent 83482A optical/electrical module has an integrated optical channel with 30 GHz bandwidth and an electrical channel with 40 GHz bandwidth. It is a plug-in for use with the Agilent 83480A and Infiniium digital communications analyzers.

The 83482A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • 40 GHz Electrical Channel
  • 30 GHz Optical Channel
  • 9/125 Microm fiber input
  • 1000-1600nm wavelength

The Agilent 83482A optical/electrical module has an integrated optical channel with 30 GHz bandwidth and an electrical channel with 40 GHz bandwidth. It is a plug-in for use with the Agilent 83480A and Infiniium digital communications analyzers.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 83482A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Spectrum Analyzer - SSA3021X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
2 suppliers