ValueTronics International, Inc. Communication Analyzer 83480A

Description
The 83480A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Integrated optical channels include calibrated reference receivers for 155, 622, 1063, 1250, 2488, and 9953 Mbit/s SDH/SONET, Fibre Channel, or Gbit Ethernet transmitter test Electrical channels have up to 50 GHz bandwidths TDR and TDT modules are available on the Agilent 83480A for optimization of circuit board transmission lines. Data acquisition and measurement analysis are performed in parallel, enabling the Agilent 83480A to achieve outstanding measurement throughput. The digital communications analyzer provides fast, repeatable communications waveform performance analysis with automated pulse and eye-diagram statistical measurements. Optical or electrical conformance tests to both user-defined and industry standard eye-diagram masks or pulse templates are easily executed on the Agilent 83480A.
Description
The 83480A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Integrated optical channels include calibrated reference receivers for 155, 622, 1063, 1250, 2488, and 9953 Mbit/s SDH/SONET, Fibre Channel, or Gbit Ethernet transmitter test Electrical channels have up to 50 GHz bandwidths TDR and TDT modules are available on the Agilent 83480A for optimization of circuit board transmission lines. Data acquisition and measurement analysis are performed in parallel, enabling the Agilent 83480A to achieve outstanding measurement throughput. The digital communications analyzer provides fast, repeatable communications waveform performance analysis with automated pulse and eye-diagram statistical measurements. Optical or electrical conformance tests to both user-defined and industry standard eye-diagram masks or pulse templates are easily executed on the Agilent 83480A.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 83480A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
83480A
Communication Analyzer 83480A
The 83480A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Integrated optical channels include calibrated reference receivers for 155, 622, 1063, 1250, 2488, and 9953 Mbit/s SDH/SONET, Fibre Channel, or Gbit Ethernet transmitter test Electrical channels have up to 50 GHz bandwidths TDR and TDT modules are available on the Agilent 83480A for optimization of circuit board transmission lines. Data acquisition and measurement analysis are performed in parallel, enabling the Agilent 83480A to achieve outstanding measurement throughput. The digital communications analyzer provides fast, repeatable communications waveform performance analysis with automated pulse and eye-diagram statistical measurements. Optical or electrical conformance tests to both user-defined and industry standard eye-diagram masks or pulse templates are easily executed on the Agilent 83480A.

The 83480A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Integrated optical channels include calibrated reference receivers for 155, 622, 1063, 1250, 2488, and 9953 Mbit/s SDH/SONET, Fibre Channel, or Gbit Ethernet transmitter test
  • Electrical channels have up to 50 GHz bandwidths

TDR and TDT modules are available on the Agilent 83480A for optimization of circuit board transmission lines. Data acquisition and measurement analysis are performed in parallel, enabling the Agilent 83480A to achieve outstanding measurement throughput. The digital communications analyzer provides fast, repeatable communications waveform performance analysis with automated pulse and eye-diagram statistical measurements. Optical or electrical conformance tests to both user-defined and industry standard eye-diagram masks or pulse templates are easily executed on the Agilent 83480A.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 83480A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details