ValueTronics International, Inc. Sweep Generator 8341B

Description
The 8341B is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 MHz to 20 GHz with 1 to 4 Hz resolution Calibrated Output: +10 dBm to -110 dBm with maximum output of +20 dBm Very low spurious and phase noise Provides Pulse, Amplitude, and Frequency Modulation Also functions as complete analog sweeper Sweep range from 100 Hz to 20 GHz Output Connector is type N female, 50 ½ impedance The Agilent 8341B is a Synthesized Sweep Generator that combines the performance of a synthesizer and broadband sweep oscillator in one unit fully controlled via the HP-IB bus. The Agilent 8341B is ideal for both manual and automated testing applications.
Description
The 8341B is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 MHz to 20 GHz with 1 to 4 Hz resolution Calibrated Output: +10 dBm to -110 dBm with maximum output of +20 dBm Very low spurious and phase noise Provides Pulse, Amplitude, and Frequency Modulation Also functions as complete analog sweeper Sweep range from 100 Hz to 20 GHz Output Connector is type N female, 50 ½ impedance The Agilent 8341B is a Synthesized Sweep Generator that combines the performance of a synthesizer and broadband sweep oscillator in one unit fully controlled via the HP-IB bus. The Agilent 8341B is ideal for both manual and automated testing applications.

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 8341B - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
8341B
Sweep Generator 8341B
The 8341B is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 MHz to 20 GHz with 1 to 4 Hz resolution Calibrated Output: +10 dBm to -110 dBm with maximum output of +20 dBm Very low spurious and phase noise Provides Pulse, Amplitude, and Frequency Modulation Also functions as complete analog sweeper Sweep range from 100 Hz to 20 GHz Output Connector is type N female, 50 ½ impedance The Agilent 8341B is a Synthesized Sweep Generator that combines the performance of a synthesizer and broadband sweep oscillator in one unit fully controlled via the HP-IB bus. The Agilent 8341B is ideal for both manual and automated testing applications.

The 8341B is a 20 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 10 MHz to 20 GHz with 1 to 4 Hz resolution
  • Calibrated Output: +10 dBm to -110 dBm with maximum output of +20 dBm
  • Very low spurious and phase noise
  • Provides Pulse, Amplitude, and Frequency Modulation
  • Also functions as complete analog sweeper
  • Sweep range from 100 Hz to 20 GHz
  • Output Connector is type N female, 50 ½ impedance

The Agilent 8341B is a Synthesized Sweep Generator that combines the performance of a synthesizer and broadband sweep oscillator in one unit fully controlled via the HP-IB bus. The Agilent 8341B is ideal for both manual and automated testing applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8341B
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
Waveform Generator - SDG6032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details