ValueTronics International, Inc. Communication Analyzer 83203B

Description
The 83203B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Measurements of waveform quality p(rho), frequency error, time offset, and carrier feedthrough Code domain power, timing, and phase analysis Average power and CDMA channel power measurements CDMA QPSK/OQPSK RF source with data buffer and IS-95 reverse link coding Built-in AWGN (Added White Gaussian Noise) source for calibrated Eb/No settings The Agilent 83203B CDMA cellular adapter is for use with the Agilent 8921A to provide testing of CDMA(IS-95 & IS-97) base station equipment. The system provides signal generation and analysis of QPSK/OQPSK signals. The system measures power in each Walsh coded signal, code channel timing, and code channel phase relative to the pilot.
Description
The 83203B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Measurements of waveform quality p(rho), frequency error, time offset, and carrier feedthrough Code domain power, timing, and phase analysis Average power and CDMA channel power measurements CDMA QPSK/OQPSK RF source with data buffer and IS-95 reverse link coding Built-in AWGN (Added White Gaussian Noise) source for calibrated Eb/No settings The Agilent 83203B CDMA cellular adapter is for use with the Agilent 8921A to provide testing of CDMA(IS-95 & IS-97) base station equipment. The system provides signal generation and analysis of QPSK/OQPSK signals. The system measures power in each Walsh coded signal, code channel timing, and code channel phase relative to the pilot.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 83203B - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
83203B
Communication Analyzer 83203B
The 83203B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Measurements of waveform quality p(rho), frequency error, time offset, and carrier feedthrough Code domain power, timing, and phase analysis Average power and CDMA channel power measurements CDMA QPSK/OQPSK RF source with data buffer and IS-95 reverse link coding Built-in AWGN (Added White Gaussian Noise) source for calibrated Eb/No settings The Agilent 83203B CDMA cellular adapter is for use with the Agilent 8921A to provide testing of CDMA(IS-95 & IS-97) base station equipment. The system provides signal generation and analysis of QPSK/OQPSK signals. The system measures power in each Walsh coded signal, code channel timing, and code channel phase relative to the pilot.

The 83203B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Measurements of waveform quality p(rho), frequency error, time offset, and carrier feedthrough
  • Code domain power, timing, and phase analysis
  • Average power and CDMA channel power measurements
  • CDMA QPSK/OQPSK RF source with data buffer and IS-95 reverse link coding
  • Built-in AWGN (Added White Gaussian Noise) source for calibrated Eb/No settings

The Agilent 83203B CDMA cellular adapter is for use with the Agilent 8921A to provide testing of CDMA(IS-95 & IS-97) base station equipment. The system provides signal generation and analysis of QPSK/OQPSK signals. The system measures power in each Walsh coded signal, code channel timing, and code channel phase relative to the pilot.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 83203B
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA3021X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3084T 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details