ValueTronics International, Inc. Interface 82357A

Description
The 82357A is an interface from Agilent. Additional Features: Easy connection - plug and play interface Standard - USB 1.1 interface (USB 2.0 compatible) and IEEE 488 interface (connect to up to 14 GPIB instruments) Standard - industry libraries mean you don´t rewrite software IO Libraries Suite 14.2 High speed - transfer over 850KB/sec Easiest GPIB connectivity Notebook computer GPIB connection The Agilent 82357B USB/GPIB interface provides a direct connection from the USB port on your desktop and laptop computers to GPIB instruments. Once the software is loaded, your computer automatically detects the 82357B when it is connected to the USB port of the computer. The 82357B is a plug-and-play device. It is also hot-pluggable, making it easy to connect and disconnect without having to shut down the computer. No external power supplies are necessary. It implements USB 1.1 (12 Mbits/s) and is compatible with USB 2.0. The 82357B USB/GPIB interface uses a thin, lexible, high-quality USB cable that is USB 2.0-compliant. The USB cable is shielded, and the connector is speciied to 1,500 insertions, ensuring a durable connection and reliable data transfer.
Datasheet
Description
The 82357A is an interface from Agilent. Additional Features: Easy connection - plug and play interface Standard - USB 1.1 interface (USB 2.0 compatible) and IEEE 488 interface (connect to up to 14 GPIB instruments) Standard - industry libraries mean you don´t rewrite software IO Libraries Suite 14.2 High speed - transfer over 850KB/sec Easiest GPIB connectivity Notebook computer GPIB connection The Agilent 82357B USB/GPIB interface provides a direct connection from the USB port on your desktop and laptop computers to GPIB instruments. Once the software is loaded, your computer automatically detects the 82357B when it is connected to the USB port of the computer. The 82357B is a plug-and-play device. It is also hot-pluggable, making it easy to connect and disconnect without having to shut down the computer. No external power supplies are necessary. It implements USB 1.1 (12 Mbits/s) and is compatible with USB 2.0. The 82357B USB/GPIB interface uses a thin, lexible, high-quality USB cable that is USB 2.0-compliant. The USB cable is shielded, and the connector is speciied to 1,500 insertions, ensuring a durable connection and reliable data transfer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface 82357A
The 82357A is an interface from Agilent. Additional Features: Easy connection - plug and play interface Standard - USB 1.1 interface (USB 2.0 compatible) and IEEE 488 interface (connect to up to 14 GPIB instruments) Standard - industry libraries mean you don´t rewrite software IO Libraries Suite 14.2 High speed - transfer over 850KB/sec Easiest GPIB connectivity Notebook computer GPIB connection The Agilent 82357B USB/GPIB interface provides a direct connection from the USB port on your desktop and laptop computers to GPIB instruments. Once the software is loaded, your computer automatically detects the 82357B when it is connected to the USB port of the computer. The 82357B is a plug-and-play device. It is also hot-pluggable, making it easy to connect and disconnect without having to shut down the computer. No external power supplies are necessary. It implements USB 1.1 (12 Mbits/s) and is compatible with USB 2.0. The 82357B USB/GPIB interface uses a thin, lexible, high-quality USB cable that is USB 2.0-compliant. The USB cable is shielded, and the connector is speciied to 1,500 insertions, ensuring a durable connection and reliable data transfer.

The 82357A is an interface from Agilent.

Additional Features:

  • Easy connection - plug and play interface
  • Standard - USB 1.1 interface (USB 2.0 compatible) and IEEE 488 interface (connect to up to 14 GPIB instruments)
  • Standard - industry libraries mean you don´t rewrite software IO Libraries Suite 14.2
  • High speed - transfer over 850KB/sec
  • Easiest GPIB connectivity
  • Notebook computer GPIB connection

The Agilent 82357B USB/GPIB interface provides a direct connection from the USB port on your desktop and laptop computers to GPIB instruments. Once the software is loaded, your computer automatically detects the 82357B when it is connected to the USB port of the computer.

The 82357B is a plug-and-play device. It is also hot-pluggable, making it easy to connect and disconnect without having to shut down the computer. No external power supplies are necessary. It implements USB 1.1 (12 Mbits/s) and is compatible with USB 2.0. The 82357B USB/GPIB interface uses a thin, lexible, high-quality USB cable that is USB 2.0-compliant. The USB cable is shielded, and the connector is speciied to 1,500 insertions, ensuring a durable connection and reliable data transfer.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 82357A
Product Name Interface
Unlock Full Specs
to access all available technical data

Similar Products