ValueTronics International, Inc. Data Analyzer 8182A

Description
The 8182A is a Data Analyzer from Agilent. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: Digital AC parametric and functional characterization 50 MHz, 1kbit/channel Direct measurements, 100 ps/10mV resolution Variable sampling point delay in synchronous operation Real-time data comparison Convenient soft key operating concept with live keyboard The Keysight Agilent HP 8182A Data Analyzer provides speed analysis, comparison, glitch detection, multichannel output timing. Timing edges positioned best resolution: 100 pS. Level pairs programmed with a 10 mV res. 1024 bits/channel. 16 channels.
Description
The 8182A is a Data Analyzer from Agilent. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: Digital AC parametric and functional characterization 50 MHz, 1kbit/channel Direct measurements, 100 ps/10mV resolution Variable sampling point delay in synchronous operation Real-time data comparison Convenient soft key operating concept with live keyboard The Keysight Agilent HP 8182A Data Analyzer provides speed analysis, comparison, glitch detection, multichannel output timing. Timing edges positioned best resolution: 100 pS. Level pairs programmed with a 10 mV res. 1024 bits/channel. 16 channels.

Suppliers

Company
Product
Description
Supplier Links
Data Analyzer - 8182A - ValueTronics International, Inc.
Elgin, IL, USA
Data Analyzer
8182A
Data Analyzer 8182A
The 8182A is a Data Analyzer from Agilent. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: Digital AC parametric and functional characterization 50 MHz, 1kbit/channel Direct measurements, 100 ps/10mV resolution Variable sampling point delay in synchronous operation Real-time data comparison Convenient soft key operating concept with live keyboard The Keysight Agilent HP 8182A Data Analyzer provides speed analysis, comparison, glitch detection, multichannel output timing. Timing edges positioned best resolution: 100 pS. Level pairs programmed with a 10 mV res. 1024 bits/channel. 16 channels.

The 8182A is a Data Analyzer from Agilent. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers.

Additional Features:

  • Digital AC parametric and functional characterization
  • 50 MHz, 1kbit/channel
  • Direct measurements, 100 ps/10mV resolution
  • Variable sampling point delay in synchronous operation
  • Real-time data comparison
  • Convenient soft key operating concept with live keyboard

The Keysight Agilent HP 8182A Data Analyzer provides speed analysis, comparison, glitch detection, multichannel output timing. Timing edges positioned best resolution: 100 pS. Level pairs programmed with a 10 mV res. 1024 bits/channel. 16 channels.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8182A
Product Name Data Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS1015B 1.5GHz Advanced-Series Spectrum Analyzer - UTS1015B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
Spectrum Analyzer - SSG5040X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details