ValueTronics International, Inc. Pattern Generator 8170A

Description
The 8170A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: 8 bit or 16 bit data bus format and memory capacity of 8 kbit Clocking 20 Hz to 2 MHz in five decade ranges 2 wire/3 wire handshake capability Both front-panel and externally programmable (RS-232C/CCITT V.24 and HP-IB) POD output is 16 output lines and five standard TTL lines The Agilent 8170A Logic Pattern Generator for bus stimulation is a real-time test stimulus for multi-channel logic devices and subassemblies.
Description
The 8170A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: 8 bit or 16 bit data bus format and memory capacity of 8 kbit Clocking 20 Hz to 2 MHz in five decade ranges 2 wire/3 wire handshake capability Both front-panel and externally programmable (RS-232C/CCITT V.24 and HP-IB) POD output is 16 output lines and five standard TTL lines The Agilent 8170A Logic Pattern Generator for bus stimulation is a real-time test stimulus for multi-channel logic devices and subassemblies.

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - 8170A - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
8170A
Pattern Generator 8170A
The 8170A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: 8 bit or 16 bit data bus format and memory capacity of 8 kbit Clocking 20 Hz to 2 MHz in five decade ranges 2 wire/3 wire handshake capability Both front-panel and externally programmable (RS-232C/CCITT V.24 and HP-IB) POD output is 16 output lines and five standard TTL lines The Agilent 8170A Logic Pattern Generator for bus stimulation is a real-time test stimulus for multi-channel logic devices and subassemblies.

The 8170A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additional Features:

  • 8 bit or 16 bit data bus format and memory capacity of 8 kbit
  • Clocking 20 Hz to 2 MHz in five decade ranges
  • 2 wire/3 wire handshake capability
  • Both front-panel and externally programmable (RS-232C/CCITT V.24 and HP-IB)
  • POD output is 16 output lines and five standard TTL lines

The Agilent 8170A Logic Pattern Generator for bus stimulation is a real-time test stimulus for multi-channel logic devices and subassemblies.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8170A
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details