ValueTronics International, Inc. Optical Sensor 81635A

Description
The 81635A is a used Optical Sensor from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Optical switches allow the user to transfer the optical signal where they need it. Additional Features: Sensor element: InGaAs (dual) Wavelength range: 800 to 1650 nm Power range: +10 to -80 dBm Applicable fiber type: Standard SM and MM up to 62.5µm core size
Description
The 81635A is a used Optical Sensor from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Optical switches allow the user to transfer the optical signal where they need it. Additional Features: Sensor element: InGaAs (dual) Wavelength range: 800 to 1650 nm Power range: +10 to -80 dBm Applicable fiber type: Standard SM and MM up to 62.5µm core size

Suppliers

Company
Product
Description
Supplier Links
Optical Sensor - 81635A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Sensor
81635A
Optical Sensor 81635A
The 81635A is a used Optical Sensor from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Optical switches allow the user to transfer the optical signal where they need it. Additional Features: Sensor element: InGaAs (dual) Wavelength range: 800 to 1650 nm Power range: +10 to -80 dBm Applicable fiber type: Standard SM and MM up to 62.5µm core size

The 81635A is a used Optical Sensor from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Optical switches allow the user to transfer the optical signal where they need it.

Additional Features:

  • Sensor element: InGaAs (dual)
  • Wavelength range: 800 to 1650 nm
  • Power range: +10 to -80 dBm
  • Applicable fiber type: Standard SM and MM up to 62.5µm core size
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 81635A
Product Name Optical Sensor
Unlock Full Specs
to access all available technical data

Similar Products