The 81630B is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems.
Additional Features:
High power range of +28dBm
Low power uncertainty of ±3.0%
Low polarization dependence of <±0.01dB
Spectral ripple of <±0.005 dB
Traceable to NIST and PTB
The Agilent 81630B optical power sensor is the right choice for accurate power measurements on fiber optic devices. The modular sensors fit into all Agilent 816x Lightwave mainframes and can be used singly or in multiples for parallel measurements of multichannel devices. The output fiber is easily attached using Agilent's flexible connector adapters or bare-fiber adapter. The Agilent 81630B can run measurement applications like data logging, stability and recording minimum and maximum values over time. Triggered synchronization with tunable laser modules enables powerful spectral measurements, with the advantages of higher resolution, better polarization dependence and cost-and-time-effici
ent multichannel expandability. The Agilent 81630B logs up to 20,000 samples with averaging time as low as 100µs.
The 81630B is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems.
Additional Features:
- High power range of +28dBm
- Low power uncertainty of ±3.0%
- Low polarization dependence of <±0.01dB
- Spectral ripple of <±0.005 dB
- Traceable to NIST and PTB
The Agilent 81630B optical power sensor is the right choice for accurate power measurements on fiber optic devices. The modular sensors fit into all Agilent 816x Lightwave mainframes and can be used singly or in multiples for parallel measurements of multichannel devices. The output fiber is easily attached using Agilent's flexible connector adapters or bare-fiber adapter. The Agilent 81630B can run measurement applications like data logging, stability and recording minimum and maximum values over time. Triggered synchronization with tunable laser modules enables powerful spectral measurements, with the advantages of higher resolution, better polarization dependence and cost-and-time-efficient multichannel expandability. The Agilent 81630B logs up to 20,000 samples with averaging time as low as 100µs.