ValueTronics International, Inc. Optical Sensor 81624A

Description
The 81624A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Wavelength Range: 800 to 1700 nm Detector Type (Sensor Element): InGaAs Detector Size (diameter): 5 mm Power Range: +10 to -90 dBm Uncertainty at Reference Conditions (-20 dBm): +/- 2.2% (1000 to 1630 nm) No Analog Output The Agilent optical power heads are specially designed for low PDL, low spectral ripple and high return loss and are used for optical component test. The heads come with a magnetic D-shape adapter and provide a safe stand. The optical heads have to be operated with the single Agilent 81618A or dual Agilent 81619A interface modules. These modules are controlled in any configuration in any of the mainframes Agilent 8163B, 8164B and 8166B. A highly flexible connector interface palette addresses connectorized, bare fiber or open beam application.
Description
The 81624A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Wavelength Range: 800 to 1700 nm Detector Type (Sensor Element): InGaAs Detector Size (diameter): 5 mm Power Range: +10 to -90 dBm Uncertainty at Reference Conditions (-20 dBm): +/- 2.2% (1000 to 1630 nm) No Analog Output The Agilent optical power heads are specially designed for low PDL, low spectral ripple and high return loss and are used for optical component test. The heads come with a magnetic D-shape adapter and provide a safe stand. The optical heads have to be operated with the single Agilent 81618A or dual Agilent 81619A interface modules. These modules are controlled in any configuration in any of the mainframes Agilent 8163B, 8164B and 8166B. A highly flexible connector interface palette addresses connectorized, bare fiber or open beam application.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensor - 81624A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Sensor
81624A
Optical Sensor 81624A
The 81624A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Wavelength Range: 800 to 1700 nm Detector Type (Sensor Element): InGaAs Detector Size (diameter): 5 mm Power Range: +10 to -90 dBm Uncertainty at Reference Conditions (-20 dBm): +/- 2.2% (1000 to 1630 nm) No Analog Output The Agilent optical power heads are specially designed for low PDL, low spectral ripple and high return loss and are used for optical component test. The heads come with a magnetic D-shape adapter and provide a safe stand. The optical heads have to be operated with the single Agilent 81618A or dual Agilent 81619A interface modules. These modules are controlled in any configuration in any of the mainframes Agilent 8163B, 8164B and 8166B. A highly flexible connector interface palette addresses connectorized, bare fiber or open beam application.

The 81624A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems.

Additional Features:

  • Wavelength Range: 800 to 1700 nm
  • Detector Type (Sensor Element): InGaAs
  • Detector Size (diameter): 5 mm
  • Power Range: +10 to -90 dBm
  • Uncertainty at Reference Conditions (-20 dBm): +/- 2.2% (1000 to 1630 nm)
  • No Analog Output

The Agilent optical power heads are specially designed for low PDL, low spectral ripple and high return loss and are used for optical component test. The heads come with a magnetic D-shape adapter and provide a safe stand. The optical heads have to be operated with the single Agilent 81618A or dual Agilent 81619A interface modules. These modules are controlled in any configuration in any of the mainframes Agilent 8163B, 8164B and 8166B. A highly flexible connector interface palette addresses connectorized, bare fiber or open beam application.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 81624A
Product Name Optical Sensor
Unlock Full Specs
to access all available technical data

Similar Products