The 81623B is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems.
Additional Features:
Sensor Element: Ge, ø5mm
Wavelength Range: 750 - 1800nm
Power Range: +10 to -80 dBm
PDL accuracy <±0.002dB
Highest usability through flexible external connectivity concept
The Agilent optical heads are specially designed for low PDL, low spectral ripple and high return loss and are used for optical component test. The optical heads have to be operated with the single Agilent 81618A or dual Agilent 81619A interface modules. The heads come with a magnetic D-shape adapter and provide a safe stand. These modules are controlled in any configuration in any of the mainframes Agilent 8163B, 8164B and 8166B. A highly flexible connector interface palette addresses connectorized, bare fiber or open beam applications.
The 81623B is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems.
Additional Features:
- Sensor Element: Ge, ø5mm
- Wavelength Range: 750 - 1800nm
- Power Range: +10 to -80 dBm
- PDL accuracy <±0.002dB
- Highest usability through flexible external connectivity concept
The Agilent optical heads are specially designed for low PDL, low spectral ripple and high return loss and are used for optical component test. The optical heads have to be operated with the single Agilent 81618A or dual Agilent 81619A interface modules. The heads come with a magnetic D-shape adapter and provide a safe stand. These modules are controlled in any configuration in any of the mainframes Agilent 8163B, 8164B and 8166B. A highly flexible connector interface palette addresses connectorized, bare fiber or open beam applications.