ValueTronics International, Inc. Optical Sensor 81623A

Description
The 81623A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Large Area Ge Sensor for Power Measurements Optical Range: of 750 to 1800 nm Power Range of: +10 dBm to -80 dBm The Agilent 81623A optical heads are specially designed for low PDL , low spectral ripple and high return loss and are used for optical component tests. The optical heads have to be operated with the single Agilent 81618A or dual Agilent 81619A interface modules. The heads come with a magnetic D-shape adapter and provide a safe stand. The Agilent 81623A is the predecessor to the Agilent 81623B.
Description
The 81623A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Large Area Ge Sensor for Power Measurements Optical Range: of 750 to 1800 nm Power Range of: +10 dBm to -80 dBm The Agilent 81623A optical heads are specially designed for low PDL , low spectral ripple and high return loss and are used for optical component tests. The optical heads have to be operated with the single Agilent 81618A or dual Agilent 81619A interface modules. The heads come with a magnetic D-shape adapter and provide a safe stand. The Agilent 81623A is the predecessor to the Agilent 81623B.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensor - 81623A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Sensor
81623A
Optical Sensor 81623A
The 81623A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Large Area Ge Sensor for Power Measurements Optical Range: of 750 to 1800 nm Power Range of: +10 dBm to -80 dBm The Agilent 81623A optical heads are specially designed for low PDL , low spectral ripple and high return loss and are used for optical component tests. The optical heads have to be operated with the single Agilent 81618A or dual Agilent 81619A interface modules. The heads come with a magnetic D-shape adapter and provide a safe stand. The Agilent 81623A is the predecessor to the Agilent 81623B.

The 81623A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems.

Additional Features:

  • Large Area Ge Sensor for Power Measurements
  • Optical Range: of 750 to 1800 nm
  • Power Range of: +10 dBm to -80 dBm

The Agilent 81623A optical heads are specially designed for low PDL , low spectral ripple and high return loss and are used for optical component tests. The optical heads have to be operated with the single Agilent 81618A or dual Agilent 81619A interface modules. The heads come with a magnetic D-shape adapter and provide a safe stand. The Agilent 81623A is the predecessor to the Agilent 81623B.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 81623A
Product Name Optical Sensor
Unlock Full Specs
to access all available technical data

Similar Products