ValueTronics International, Inc. Pulse Generator 8161A

Description
The 8161A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Timing period: 10 ns to 980 ms Delay: 0.00 ns to 990 ms Pulse width: 4.0 ns to 990 ms Pulse width accuracy: ±1% Double pulse: 8.0 ns to 990 ms Timing period: 10 ns to 980 ms Delay: 0.00 ns to 990 ms Pulse width: 4.0 ns to 990 ms Pulse width accuracy: ±1% Double pulse: 8.0 ns to 990 ms The Agilent 8161A Programmable Pulse Generator is a precision 100 MHz HP-IB programmable pulse generator. All pulse parameters are programmable either from the front-panel keyboard or via the bus. In addition, each parameter, value, unit, as well as any error is logically displayed on the front panel. The Agilent 8161A can output pulses at up to 100 MHz with transition times independently adjustable from 1.3 ns to 900 µs. High and low pulse levels are adjustable to ±5 V. Pulse width range is 4.0 ns to 990 ms and pulse delay is 0.0 ns to 990 ms. Double pulse range is selectable from 8.0 ns to 990 ms. It also has normal/compliment output selection and output enable/disable functions. Nine complete front-panel setups can be stored and recalled either from the front-panel or via the HP-IB bus.
Datasheet
Description
The 8161A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Timing period: 10 ns to 980 ms Delay: 0.00 ns to 990 ms Pulse width: 4.0 ns to 990 ms Pulse width accuracy: ±1% Double pulse: 8.0 ns to 990 ms Timing period: 10 ns to 980 ms Delay: 0.00 ns to 990 ms Pulse width: 4.0 ns to 990 ms Pulse width accuracy: ±1% Double pulse: 8.0 ns to 990 ms The Agilent 8161A Programmable Pulse Generator is a precision 100 MHz HP-IB programmable pulse generator. All pulse parameters are programmable either from the front-panel keyboard or via the bus. In addition, each parameter, value, unit, as well as any error is logically displayed on the front panel. The Agilent 8161A can output pulses at up to 100 MHz with transition times independently adjustable from 1.3 ns to 900 µs. High and low pulse levels are adjustable to ±5 V. Pulse width range is 4.0 ns to 990 ms and pulse delay is 0.0 ns to 990 ms. Double pulse range is selectable from 8.0 ns to 990 ms. It also has normal/compliment output selection and output enable/disable functions. Nine complete front-panel setups can be stored and recalled either from the front-panel or via the HP-IB bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8161A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8161A
Pulse Generator 8161A
The 8161A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Timing period: 10 ns to 980 ms Delay: 0.00 ns to 990 ms Pulse width: 4.0 ns to 990 ms Pulse width accuracy: ±1% Double pulse: 8.0 ns to 990 ms Timing period: 10 ns to 980 ms Delay: 0.00 ns to 990 ms Pulse width: 4.0 ns to 990 ms Pulse width accuracy: ±1% Double pulse: 8.0 ns to 990 ms The Agilent 8161A Programmable Pulse Generator is a precision 100 MHz HP-IB programmable pulse generator. All pulse parameters are programmable either from the front-panel keyboard or via the bus. In addition, each parameter, value, unit, as well as any error is logically displayed on the front panel. The Agilent 8161A can output pulses at up to 100 MHz with transition times independently adjustable from 1.3 ns to 900 µs. High and low pulse levels are adjustable to ±5 V. Pulse width range is 4.0 ns to 990 ms and pulse delay is 0.0 ns to 990 ms. Double pulse range is selectable from 8.0 ns to 990 ms. It also has normal/compliment output selection and output enable/disable functions. Nine complete front-panel setups can be stored and recalled either from the front-panel or via the HP-IB bus.

The 8161A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Timing period: 10 ns to 980 ms
  • Delay: 0.00 ns to 990 ms
  • Pulse width: 4.0 ns to 990 ms
  • Pulse width accuracy: ±1%
  • Double pulse: 8.0 ns to 990 ms
  • Timing period: 10 ns to 980 ms
  • Delay: 0.00 ns to 990 ms
  • Pulse width: 4.0 ns to 990 ms
  • Pulse width accuracy: ±1%
  • Double pulse: 8.0 ns to 990 ms

The Agilent 8161A Programmable Pulse Generator is a precision 100 MHz HP-IB programmable pulse generator. All pulse parameters are programmable either from the front-panel keyboard or via the bus. In addition, each parameter, value, unit, as well as any error is logically displayed on the front panel. The Agilent 8161A can output pulses at up to 100 MHz with transition times independently adjustable from 1.3 ns to 900 µs. High and low pulse levels are adjustable to ±5 V. Pulse width range is 4.0 ns to 990 ms and pulse delay is 0.0 ns to 990 ms. Double pulse range is selectable from 8.0 ns to 990 ms. It also has normal/compliment output selection and output enable/disable functions. Nine complete front-panel setups can be stored and recalled either from the front-panel or via the HP-IB bus.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8161A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 8092690 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Resolution 4 bits
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details