ValueTronics International, Inc. Pulse Generator 8160A

Description
The 8160A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: A top quality programmable MATE-Approved Stimuli pulse generator Repetition rate of up to 50 MHz and a 20 V output Will meet all but the most demanding requirements Fully operable from the front-panel or via the HP-IB interface bus and can store up to 9 setups Features a period range variable from 20 nS to 999 mS Delay range can be set from 0.0 nS to 999 mS Double pulse range is adjustable from 20.0 nS to 999 mS Pulse width can be varied between 10.0 nS to 999 mS High and low output voltage ranges vary between -19.9 to 19.9 V depending on the source and load conditions
Datasheet
Description
The 8160A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: A top quality programmable MATE-Approved Stimuli pulse generator Repetition rate of up to 50 MHz and a 20 V output Will meet all but the most demanding requirements Fully operable from the front-panel or via the HP-IB interface bus and can store up to 9 setups Features a period range variable from 20 nS to 999 mS Delay range can be set from 0.0 nS to 999 mS Double pulse range is adjustable from 20.0 nS to 999 mS Pulse width can be varied between 10.0 nS to 999 mS High and low output voltage ranges vary between -19.9 to 19.9 V depending on the source and load conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8160A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8160A
Pulse Generator 8160A
The 8160A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: A top quality programmable MATE-Approved Stimuli pulse generator Repetition rate of up to 50 MHz and a 20 V output Will meet all but the most demanding requirements Fully operable from the front-panel or via the HP-IB interface bus and can store up to 9 setups Features a period range variable from 20 nS to 999 mS Delay range can be set from 0.0 nS to 999 mS Double pulse range is adjustable from 20.0 nS to 999 mS Pulse width can be varied between 10.0 nS to 999 mS High and low output voltage ranges vary between -19.9 to 19.9 V depending on the source and load conditions

The 8160A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • A top quality programmable MATE-Approved Stimuli pulse generator
  • Repetition rate of up to 50 MHz and a 20 V output
  • Will meet all but the most demanding requirements
  • Fully operable from the front-panel or via the HP-IB interface bus and can store up to 9 setups
  • Features a period range variable from 20 nS to 999 mS
  • Delay range can be set from 0.0 nS to 999 mS
  • Double pulse range is adjustable from 20.0 nS to 999 mS
  • Pulse width can be varied between 10.0 nS to 999 mS
  • High and low output voltage ranges vary between -19.9 to 19.9 V depending on the source and load conditions
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8160A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details