ValueTronics International, Inc. Optical Sensor 81531A

Description
The 81531A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Designed for power measurements of optical components Agilent Lightwave Mainframe Module Sensor Type: InGaAs Wavelength Range: 800 - 1700nm Power Range: +3 to -90dBm
Description
The 81531A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Designed for power measurements of optical components Agilent Lightwave Mainframe Module Sensor Type: InGaAs Wavelength Range: 800 - 1700nm Power Range: +3 to -90dBm

Suppliers

Company
Product
Description
Supplier Links
Optical Sensor - 81531A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Sensor
81531A
Optical Sensor 81531A
The 81531A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Designed for power measurements of optical components Agilent Lightwave Mainframe Module Sensor Type: InGaAs Wavelength Range: 800 - 1700nm Power Range: +3 to -90dBm

The 81531A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems.

Additional Features:

  • Designed for power measurements of optical components
  • Agilent Lightwave Mainframe Module
  • Sensor Type: InGaAs
  • Wavelength Range: 800 - 1700nm
  • Power Range: +3 to -90dBm
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 81531A
Product Name Optical Sensor
Unlock Full Specs
to access all available technical data

Similar Products