ValueTronics International, Inc. Optical Sensor 81530A

Description
The 81530A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Sensor element: Si Wavelength range: 450 to 1020 nm Power range: +3 to -100 dBm Application fiber type: 9/125 µm - 100/140 µm, NA ≤0.3 Noise (peak to peak), averaging time 1 second: <0.5 pW (700-900 nm) The Agilent 81530A is an optical power sensor module for the 8153A lightwave multimeter mainframe.
Description
The 81530A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Sensor element: Si Wavelength range: 450 to 1020 nm Power range: +3 to -100 dBm Application fiber type: 9/125 µm - 100/140 µm, NA ≤0.3 Noise (peak to peak), averaging time 1 second: <0.5 pW (700-900 nm) The Agilent 81530A is an optical power sensor module for the 8153A lightwave multimeter mainframe.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensor - 81530A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Sensor
81530A
Optical Sensor 81530A
The 81530A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Sensor element: Si Wavelength range: 450 to 1020 nm Power range: +3 to -100 dBm Application fiber type: 9/125 µm - 100/140 µm, NA ≤0.3 Noise (peak to peak), averaging time 1 second: <0.5 pW (700-900 nm) The Agilent 81530A is an optical power sensor module for the 8153A lightwave multimeter mainframe.

The 81530A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems.

Additional Features:

  • Sensor element: Si
  • Wavelength range: 450 to 1020 nm
  • Power range: +3 to -100 dBm
  • Application fiber type: 9/125 µm - 100/140 µm, NA ≤0.3
  • Noise (peak to peak), averaging time 1 second: <0.5 pW (700-900 nm)

The Agilent 81530A is an optical power sensor module for the 8153A lightwave multimeter mainframe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 81530A
Product Name Optical Sensor
Unlock Full Specs
to access all available technical data

Similar Products