ValueTronics International, Inc. Pulse Generator 8131A

Description
The 8131A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 500 MHz, <200 ps fixed transitions 10 ps timing resolution Differential outputs: max. 5 Vpp into 50 Ohm The Agilent 8131A delivers excellent performance to help you solve high-speed measurement problems. Quite suitable for BICMOS, ECL, and GaAs technology. Transition times of less than 200 pS enable repeatable and reliable timing measurements on high speed digital circuits. With the Agilent 8131A you can characterize components and circuits with repetition rates up to 500 MHz (to 1 GHz in Transducer Mode). The clean and sharp edges offered by this generator minimize errors due to threshold uncertainties. Features 10 pS timing resolution; 5 V amplitude and 10 mV resolution; fully HP-IB programmable.
Datasheet
Description
The 8131A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 500 MHz, <200 ps fixed transitions 10 ps timing resolution Differential outputs: max. 5 Vpp into 50 Ohm The Agilent 8131A delivers excellent performance to help you solve high-speed measurement problems. Quite suitable for BICMOS, ECL, and GaAs technology. Transition times of less than 200 pS enable repeatable and reliable timing measurements on high speed digital circuits. With the Agilent 8131A you can characterize components and circuits with repetition rates up to 500 MHz (to 1 GHz in Transducer Mode). The clean and sharp edges offered by this generator minimize errors due to threshold uncertainties. Features 10 pS timing resolution; 5 V amplitude and 10 mV resolution; fully HP-IB programmable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8131A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8131A
Pulse Generator 8131A
The 8131A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 500 MHz, <200 ps fixed transitions 10 ps timing resolution Differential outputs: max. 5 Vpp into 50 Ohm The Agilent 8131A delivers excellent performance to help you solve high-speed measurement problems. Quite suitable for BICMOS, ECL, and GaAs technology. Transition times of less than 200 pS enable repeatable and reliable timing measurements on high speed digital circuits. With the Agilent 8131A you can characterize components and circuits with repetition rates up to 500 MHz (to 1 GHz in Transducer Mode). The clean and sharp edges offered by this generator minimize errors due to threshold uncertainties. Features 10 pS timing resolution; 5 V amplitude and 10 mV resolution; fully HP-IB programmable.

The 8131A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 500 MHz, <200 ps fixed transitions
  • 10 ps timing resolution
  • Differential outputs: max. 5 Vpp into 50 Ohm

The Agilent 8131A delivers excellent performance to help you solve high-speed measurement problems. Quite suitable for BICMOS, ECL, and GaAs technology. Transition times of less than 200 pS enable repeatable and reliable timing measurements on high speed digital circuits. With the Agilent 8131A you can characterize components and circuits with repetition rates up to 500 MHz (to 1 GHz in Transducer Mode). The clean and sharp edges offered by this generator minimize errors due to threshold uncertainties. Features 10 pS timing resolution; 5 V amplitude and 10 mV resolution; fully HP-IB programmable.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8131A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details