ValueTronics International, Inc. Communication Analyzer 81250

Description
The 81250 is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Modular BERT platform for physical layer test and characterization Modules of various speed classes up to 13.5 Gb/s Up to 66 synchronous generator and analyzer channels Powerful pattern sequencer to control complex devices PRBS/PRWS2) and memory based patterns Delay control input to apply external jitter sources3) Integrated clock data recovery to test clock-less interfaces4) Comprehensive measurement suite The ParBERT 81250 is the flexible and scalable physical layer test solution that, based on its modular BERT engine, enables characterization of high-speed multi-port devices in the computer, communications and feeding semiconductor industry. The modular ParBERT 81250 can be tailored to individual test needs with up to 132 synchronous channels. Different modules are available for the ParBERT 81250 System that cover data generation and analysis from 333 kb/s up to 13.5 Gb/s. Once purchased in a certain configuration ParBERT 81250 can easily be extended to fit future needs protecting your investment.
Datasheet
Description
The 81250 is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Modular BERT platform for physical layer test and characterization Modules of various speed classes up to 13.5 Gb/s Up to 66 synchronous generator and analyzer channels Powerful pattern sequencer to control complex devices PRBS/PRWS2) and memory based patterns Delay control input to apply external jitter sources3) Integrated clock data recovery to test clock-less interfaces4) Comprehensive measurement suite The ParBERT 81250 is the flexible and scalable physical layer test solution that, based on its modular BERT engine, enables characterization of high-speed multi-port devices in the computer, communications and feeding semiconductor industry. The modular ParBERT 81250 can be tailored to individual test needs with up to 132 synchronous channels. Different modules are available for the ParBERT 81250 System that cover data generation and analysis from 333 kb/s up to 13.5 Gb/s. Once purchased in a certain configuration ParBERT 81250 can easily be extended to fit future needs protecting your investment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 81250 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
81250
Communication Analyzer 81250
The 81250 is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Modular BERT platform for physical layer test and characterization Modules of various speed classes up to 13.5 Gb/s Up to 66 synchronous generator and analyzer channels Powerful pattern sequencer to control complex devices PRBS/PRWS2) and memory based patterns Delay control input to apply external jitter sources3) Integrated clock data recovery to test clock-less interfaces4) Comprehensive measurement suite The ParBERT 81250 is the flexible and scalable physical layer test solution that, based on its modular BERT engine, enables characterization of high-speed multi-port devices in the computer, communications and feeding semiconductor industry. The modular ParBERT 81250 can be tailored to individual test needs with up to 132 synchronous channels. Different modules are available for the ParBERT 81250 System that cover data generation and analysis from 333 kb/s up to 13.5 Gb/s. Once purchased in a certain configuration ParBERT 81250 can easily be extended to fit future needs protecting your investment.

The 81250 is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Modular BERT platform for physical layer test and characterization
  • Modules of various speed classes up to 13.5 Gb/s
  • Up to 66 synchronous generator and analyzer channels
  • Powerful pattern sequencer to control complex devices PRBS/PRWS2) and memory based patterns
  • Delay control input to apply external jitter sources3)
  • Integrated clock data recovery to test clock-less interfaces4)
  • Comprehensive measurement suite

The ParBERT 81250 is the flexible and scalable physical layer test solution that, based on its modular BERT engine, enables characterization of high-speed multi-port devices in the computer, communications and feeding semiconductor industry.

The modular ParBERT 81250 can be tailored to individual test needs with up to 132 synchronous channels. Different modules are available for the ParBERT 81250 System that cover data generation and analysis from 333 kb/s up to 13.5 Gb/s. Once purchased in a certain configuration ParBERT 81250 can easily be extended to fit future needs protecting your investment.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 81250
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products