ValueTronics International, Inc. Arbitrary Waveform Generator 81180B

Description
The 81180B is an Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 10 MSa/s – 4.6 GSa/s, 12 bit Arbitrary Waveform and Function Generator 2 GHz IQ modulation bandwidth 1 or 2 channels (coupled and phase coherent / uncoupled) 8-bit external sequence / segment control Up to 64 MSa memory Advanced sequencing capabilities 2 markers with adjustable width and levels, markers do not reduce DAC resolution The Keysight Agilent 81180B arbitrary waveform generator provides 4.6 GSa/s, 2 GHz IQ modulation bandwidth and 12-bit vertical resolution for applications where waveform resolution is an issue.
Datasheet
Description
The 81180B is an Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 10 MSa/s – 4.6 GSa/s, 12 bit Arbitrary Waveform and Function Generator 2 GHz IQ modulation bandwidth 1 or 2 channels (coupled and phase coherent / uncoupled) 8-bit external sequence / segment control Up to 64 MSa memory Advanced sequencing capabilities 2 markers with adjustable width and levels, markers do not reduce DAC resolution The Keysight Agilent 81180B arbitrary waveform generator provides 4.6 GSa/s, 2 GHz IQ modulation bandwidth and 12-bit vertical resolution for applications where waveform resolution is an issue.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - 81180B - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
81180B
Arbitrary Waveform Generator 81180B
The 81180B is an Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 10 MSa/s – 4.6 GSa/s, 12 bit Arbitrary Waveform and Function Generator 2 GHz IQ modulation bandwidth 1 or 2 channels (coupled and phase coherent / uncoupled) 8-bit external sequence / segment control Up to 64 MSa memory Advanced sequencing capabilities 2 markers with adjustable width and levels, markers do not reduce DAC resolution The Keysight Agilent 81180B arbitrary waveform generator provides 4.6 GSa/s, 2 GHz IQ modulation bandwidth and 12-bit vertical resolution for applications where waveform resolution is an issue.

The 81180B is an Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Features:

  • 10 MSa/s – 4.6 GSa/s, 12 bit Arbitrary Waveform and Function Generator
  • 2 GHz IQ modulation bandwidth
  • 1 or 2 channels (coupled and phase coherent / uncoupled)
  • 8-bit external sequence / segment control
  • Up to 64 MSa memory
  • Advanced sequencing capabilities
  • 2 markers with adjustable width and levels, markers do not reduce DAC resolution

The Keysight Agilent 81180B arbitrary waveform generator provides 4.6 GSa/s, 2 GHz IQ modulation bandwidth and 12-bit vertical resolution for applications where waveform resolution is an issue.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 81180B
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2838749 - RS Components, Ltd.
Specs
Inputs 1
Minimum 20 MHz
Maximum 20 MHz
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details