ValueTronics International, Inc. Pulse Generator 8115A

Description
The 8115A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Fully programmable 50 MHz Delivers pulse trains with up to 32 V peak-to-peak into high impedance and variable transitions from 6.5 ns up to 95 ms Suitable to operate as a standalone instrument or in an ATE system Wide temperature range, 0°C to 55°, ideal for ATE systems High accuracy is achieved in the limited temperature range 20°C to 30° Useful for bench-top applications which require higher accuracy High and low level channel is independently programmable Output voltages can also be programmed as amplitude and offset Simulates data/clock signals Displays both channels Multilevel signals
Datasheet
Description
The 8115A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Fully programmable 50 MHz Delivers pulse trains with up to 32 V peak-to-peak into high impedance and variable transitions from 6.5 ns up to 95 ms Suitable to operate as a standalone instrument or in an ATE system Wide temperature range, 0°C to 55°, ideal for ATE systems High accuracy is achieved in the limited temperature range 20°C to 30° Useful for bench-top applications which require higher accuracy High and low level channel is independently programmable Output voltages can also be programmed as amplitude and offset Simulates data/clock signals Displays both channels Multilevel signals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8115A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8115A
Pulse Generator 8115A
The 8115A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Fully programmable 50 MHz Delivers pulse trains with up to 32 V peak-to-peak into high impedance and variable transitions from 6.5 ns up to 95 ms Suitable to operate as a standalone instrument or in an ATE system Wide temperature range, 0°C to 55°, ideal for ATE systems High accuracy is achieved in the limited temperature range 20°C to 30° Useful for bench-top applications which require higher accuracy High and low level channel is independently programmable Output voltages can also be programmed as amplitude and offset Simulates data/clock signals Displays both channels Multilevel signals

The 8115A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Fully programmable
  • 50 MHz
  • Delivers pulse trains with up to 32 V peak-to-peak into high impedance and variable transitions from 6.5 ns up to 95 ms
  • Suitable to operate as a standalone instrument or in an ATE system
  • Wide temperature range, 0°C to 55°, ideal for ATE systems
  • High accuracy is achieved in the limited temperature range 20°C to 30°
  • Useful for bench-top applications which require higher accuracy
  • High and low level channel is independently programmable
  • Output voltages can also be programmed as amplitude and offset
  • Simulates data/clock signals
  • Displays both channels
  • Multilevel signals
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8115A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Arbitrary Waveform Generators - 1759994 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, lan, usb host, usbtmc
Inputs 2
View Details