ValueTronics International, Inc. Arbitrary Waveform Generator 81150A

Description
The 81150A is an Arbitrary Noise Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 1µ - 120 MHz pulse generation with variable rise/fall time 1µ - 240 MHz sine waveform output 14-bit, 2 GSa/s arbitrary waveforms 512k samples deep arbitrary waveform memory per channel Noise with a selectable crest factor and signal repetition time of 26 days FM, AM, PW, PWM, FSK modulation capabilities up to 10 MHz 1 or 2 channel, coupled and uncoupled Differential outputs High precision pulse generator is enhanced with a versatile signal generator, offering distortion capabilities to stress your device to its limit Arbitrary bit-shaped pattern generator for ideal and distorted pattern up to 120 Mbit/s. Function arbitrary generator provides versatile waveforms and modulation capabilities to adapt the signal to devices requirements Noise generator combines two required extremes: random noise and repeatable noise with very long repetition rates for simple problem identification
Datasheet
Description
The 81150A is an Arbitrary Noise Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 1µ - 120 MHz pulse generation with variable rise/fall time 1µ - 240 MHz sine waveform output 14-bit, 2 GSa/s arbitrary waveforms 512k samples deep arbitrary waveform memory per channel Noise with a selectable crest factor and signal repetition time of 26 days FM, AM, PW, PWM, FSK modulation capabilities up to 10 MHz 1 or 2 channel, coupled and uncoupled Differential outputs High precision pulse generator is enhanced with a versatile signal generator, offering distortion capabilities to stress your device to its limit Arbitrary bit-shaped pattern generator for ideal and distorted pattern up to 120 Mbit/s. Function arbitrary generator provides versatile waveforms and modulation capabilities to adapt the signal to devices requirements Noise generator combines two required extremes: random noise and repeatable noise with very long repetition rates for simple problem identification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - 81150A - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
81150A
Arbitrary Waveform Generator 81150A
The 81150A is an Arbitrary Noise Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 1µ - 120 MHz pulse generation with variable rise/fall time 1µ - 240 MHz sine waveform output 14-bit, 2 GSa/s arbitrary waveforms 512k samples deep arbitrary waveform memory per channel Noise with a selectable crest factor and signal repetition time of 26 days FM, AM, PW, PWM, FSK modulation capabilities up to 10 MHz 1 or 2 channel, coupled and uncoupled Differential outputs High precision pulse generator is enhanced with a versatile signal generator, offering distortion capabilities to stress your device to its limit Arbitrary bit-shaped pattern generator for ideal and distorted pattern up to 120 Mbit/s. Function arbitrary generator provides versatile waveforms and modulation capabilities to adapt the signal to devices requirements Noise generator combines two required extremes: random noise and repeatable noise with very long repetition rates for simple problem identification

The 81150A is an Arbitrary Noise Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Features:

  • 1µ - 120 MHz pulse generation with variable rise/fall time
  • 1µ - 240 MHz sine waveform output
  • 14-bit, 2 GSa/s arbitrary waveforms
  • 512k samples deep arbitrary waveform memory per channel
  • Noise with a selectable crest factor and signal repetition time of 26 days
  • FM, AM, PW, PWM, FSK modulation capabilities up to 10 MHz
  • 1 or 2 channel, coupled and uncoupled
  • Differential outputs
  • High precision pulse generator is enhanced with a versatile signal generator, offering distortion capabilities to stress your device to its limit
  • Arbitrary bit-shaped pattern generator for ideal and distorted pattern up to 120 Mbit/s.
  • Function arbitrary generator provides versatile waveforms and modulation capabilities to adapt the signal to devices requirements
  • Noise generator combines two required extremes: random noise and repeatable noise with very long repetition rates for simple problem identification
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 81150A
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1979824 - RS Components, Ltd.
Specs
User Interface Lan, usb
Display Video
Inputs 2
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details