ValueTronics International, Inc. Pulse Generator 81130A

Description
The 81130A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 400/660 MHz single- or dual-channel Pulse Pattern Generator 400 MHz, 3.8 V, 50 Ohm into 50 Ohm (Agilent 81131A) OR 660 MHz, 2.5 V, 50 Ohm into 50 Ohm (Agilent 81132A) Pulse / burst / pattern modes selectable Precision timing model: Segmentabel memory / 64 kbit per channel /220 loop-count / Sequenced prbs capability EXOR channel addition SMA(f) 3.5 mm : Differential Synchronously triggerable Pattern mode from 80 MHz to 660 MHz, including pseudo-random binary sequence The outputs of dual-channel instruments can be added (analog or EXOR, depending on model) User-retrofittable channels for most models Upward compatibility Individual solutions for frequencies up to 50, 80, 165, 330, 400 and 660 MHz 100% form/fit compatibility The Agilent 81130A generates all the standard pulses and digital patterns needed to test current logic technologies (CMOS, TTL, LVDS, ECL, etc.). With the optional second channel on all of the models from 80 MHz to 660 MHz, multi-level and multi-timing signals can be obtained using the internal channel addition feature.
Datasheet
Description
The 81130A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 400/660 MHz single- or dual-channel Pulse Pattern Generator 400 MHz, 3.8 V, 50 Ohm into 50 Ohm (Agilent 81131A) OR 660 MHz, 2.5 V, 50 Ohm into 50 Ohm (Agilent 81132A) Pulse / burst / pattern modes selectable Precision timing model: Segmentabel memory / 64 kbit per channel /220 loop-count / Sequenced prbs capability EXOR channel addition SMA(f) 3.5 mm : Differential Synchronously triggerable Pattern mode from 80 MHz to 660 MHz, including pseudo-random binary sequence The outputs of dual-channel instruments can be added (analog or EXOR, depending on model) User-retrofittable channels for most models Upward compatibility Individual solutions for frequencies up to 50, 80, 165, 330, 400 and 660 MHz 100% form/fit compatibility The Agilent 81130A generates all the standard pulses and digital patterns needed to test current logic technologies (CMOS, TTL, LVDS, ECL, etc.). With the optional second channel on all of the models from 80 MHz to 660 MHz, multi-level and multi-timing signals can be obtained using the internal channel addition feature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 81130A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
81130A
Pulse Generator 81130A
The 81130A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 400/660 MHz single- or dual-channel Pulse Pattern Generator 400 MHz, 3.8 V, 50 Ohm into 50 Ohm (Agilent 81131A) OR 660 MHz, 2.5 V, 50 Ohm into 50 Ohm (Agilent 81132A) Pulse / burst / pattern modes selectable Precision timing model: Segmentabel memory / 64 kbit per channel /220 loop-count / Sequenced prbs capability EXOR channel addition SMA(f) 3.5 mm : Differential Synchronously triggerable Pattern mode from 80 MHz to 660 MHz, including pseudo-random binary sequence The outputs of dual-channel instruments can be added (analog or EXOR, depending on model) User-retrofittable channels for most models Upward compatibility Individual solutions for frequencies up to 50, 80, 165, 330, 400 and 660 MHz 100% form/fit compatibility The Agilent 81130A generates all the standard pulses and digital patterns needed to test current logic technologies (CMOS, TTL, LVDS, ECL, etc.). With the optional second channel on all of the models from 80 MHz to 660 MHz, multi-level and multi-timing signals can be obtained using the internal channel addition feature.

The 81130A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 400/660 MHz single- or dual-channel Pulse Pattern Generator
  • 400 MHz, 3.8 V, 50 Ohm into 50 Ohm (Agilent 81131A) OR
  • 660 MHz, 2.5 V, 50 Ohm into 50 Ohm (Agilent 81132A)
  • Pulse / burst / pattern modes selectable
  • Precision timing model: Segmentabel memory / 64 kbit per channel /220 loop-count / Sequenced prbs capability
  • EXOR channel addition
  • SMA(f) 3.5 mm : Differential
  • Synchronously triggerable
  • Pattern mode from 80 MHz to 660 MHz, including pseudo-random binary sequence
  • The outputs of dual-channel instruments can be added (analog or EXOR, depending on model)
  • User-retrofittable channels for most models
  • Upward compatibility
  • Individual solutions for frequencies up to 50, 80, 165, 330, 400 and 660 MHz
  • 100% form/fit compatibility

The Agilent 81130A generates all the standard pulses and digital patterns needed to test current logic technologies (CMOS, TTL, LVDS, ECL, etc.). With the optional second channel on all of the models from 80 MHz to 660 MHz, multi-level and multi-timing signals can be obtained using the internal channel addition feature.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 81130A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Pulse Generators - 2166366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Generator Type Pulse
View Details
UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details