ValueTronics International, Inc. Pulse Generator 81105A

Description
The 81105A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 80 MHz, 10 V output channel that is the needed output channel for the Agilent 81104A Mainframe (sold separately) One or two output channels must be added to the Agilent 81104A Requires an Agilent 81104A 80 MHz pulse/pattern generator mainframe
Datasheet
Description
The 81105A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 80 MHz, 10 V output channel that is the needed output channel for the Agilent 81104A Mainframe (sold separately) One or two output channels must be added to the Agilent 81104A Requires an Agilent 81104A 80 MHz pulse/pattern generator mainframe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 81105A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
81105A
Pulse Generator 81105A
The 81105A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 80 MHz, 10 V output channel that is the needed output channel for the Agilent 81104A Mainframe (sold separately) One or two output channels must be added to the Agilent 81104A Requires an Agilent 81104A 80 MHz pulse/pattern generator mainframe

The 81105A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 80 MHz, 10 V output channel that is the needed output channel for the Agilent 81104A Mainframe (sold separately)
  • One or two output channels must be added to the Agilent 81104A
  • Requires an Agilent 81104A 80 MHz pulse/pattern generator mainframe
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 81105A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 8092729 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details