ValueTronics International, Inc. Pulse Generator 81103A

Description
The 81103A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 1 Hz to 150 MHz Provides a delay of 0.00 ns to 998 ms or Double-Pulse of 6.65 ns to 998 ms. Accuracy of 10% + 200 ps. Voltage output p-p into a 50 ohm load is 100 mV to 10.0 V with a 50 ohm source and 200 mV to 20.0 V with a 1 kohm source. The Agilent 81103A Output Module is designed for use with the Agilent 8110A Pulse Pattern Generator (not included).
Datasheet
Description
The 81103A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 1 Hz to 150 MHz Provides a delay of 0.00 ns to 998 ms or Double-Pulse of 6.65 ns to 998 ms. Accuracy of 10% + 200 ps. Voltage output p-p into a 50 ohm load is 100 mV to 10.0 V with a 50 ohm source and 200 mV to 20.0 V with a 1 kohm source. The Agilent 81103A Output Module is designed for use with the Agilent 8110A Pulse Pattern Generator (not included).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 81103A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
81103A
Pulse Generator 81103A
The 81103A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 1 Hz to 150 MHz Provides a delay of 0.00 ns to 998 ms or Double-Pulse of 6.65 ns to 998 ms. Accuracy of 10% + 200 ps. Voltage output p-p into a 50 ohm load is 100 mV to 10.0 V with a 50 ohm source and 200 mV to 20.0 V with a 1 kohm source. The Agilent 81103A Output Module is designed for use with the Agilent 8110A Pulse Pattern Generator (not included).

The 81103A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Frequency range: 1 Hz to 150 MHz
  • Provides a delay of 0.00 ns to 998 ms or Double-Pulse of 6.65 ns to 998 ms.
  • Accuracy of 10% + 200 ps.
  • Voltage output p-p into a 50 ohm load is 100 mV to 10.0 V with a 50 ohm source and 200 mV to 20.0 V with a 1 kohm source.

The Agilent 81103A Output Module is designed for use with the Agilent 8110A Pulse Pattern Generator (not included).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 81103A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082B 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details