ValueTronics International, Inc. Pulse Generator 81101A

Description
The 81101A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Single-channel pulse generator 50 MHz, 10 V from 50 Ohm into 50 Ohm Triggerable / PLL operation selectable Pulse / burst modes selectable Variable transition times BNC outputs, single-ended The Agilent 81101A Pulse Generator is a highly accurate one channel instrument that provides clean, accurate pulses with excellent repeatability. Timing changes are free of glitches and drop outs, even at the maximum frequency of 50 MHz. This pulse generator also features fast, variable transition times, flexible amplitudes and duty cycles. The unit generates all of the standard pulses needed to test current logic technologies (CMOS, TTL, ECL, etc). You can save test settings and program the unit for automated test routines.
Datasheet
Description
The 81101A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Single-channel pulse generator 50 MHz, 10 V from 50 Ohm into 50 Ohm Triggerable / PLL operation selectable Pulse / burst modes selectable Variable transition times BNC outputs, single-ended The Agilent 81101A Pulse Generator is a highly accurate one channel instrument that provides clean, accurate pulses with excellent repeatability. Timing changes are free of glitches and drop outs, even at the maximum frequency of 50 MHz. This pulse generator also features fast, variable transition times, flexible amplitudes and duty cycles. The unit generates all of the standard pulses needed to test current logic technologies (CMOS, TTL, ECL, etc). You can save test settings and program the unit for automated test routines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 81101A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
81101A
Pulse Generator 81101A
The 81101A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Single-channel pulse generator 50 MHz, 10 V from 50 Ohm into 50 Ohm Triggerable / PLL operation selectable Pulse / burst modes selectable Variable transition times BNC outputs, single-ended The Agilent 81101A Pulse Generator is a highly accurate one channel instrument that provides clean, accurate pulses with excellent repeatability. Timing changes are free of glitches and drop outs, even at the maximum frequency of 50 MHz. This pulse generator also features fast, variable transition times, flexible amplitudes and duty cycles. The unit generates all of the standard pulses needed to test current logic technologies (CMOS, TTL, ECL, etc). You can save test settings and program the unit for automated test routines.

The 81101A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Single-channel pulse generator
  • 50 MHz, 10 V from 50 Ohm into 50 Ohm
  • Triggerable / PLL operation selectable
  • Pulse / burst modes selectable
  • Variable transition times
  • BNC outputs, single-ended

The Agilent 81101A Pulse Generator is a highly accurate one channel instrument that provides clean, accurate pulses with excellent repeatability. Timing changes are free of glitches and drop outs, even at the maximum frequency of 50 MHz. This pulse generator also features fast, variable transition times, flexible amplitudes and duty cycles. The unit generates all of the standard pulses needed to test current logic technologies (CMOS, TTL, ECL, etc). You can save test settings and program the unit for automated test routines.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 81101A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
IQ Signal Generator Function - SDG-6000X-IQ - Transcat, Inc.
Specs
Device Type Generator
Generator Type Function; Signal
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details