ValueTronics International, Inc. Analog Oscilloscope 8103

Description
The 8103 is a 100 MHz analog oscilloscope from Leader. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz Bandwidth 3 Channels Calibrated delay sweep with alternate sweep so that the main and delayed traces may be viewed simultaneously 6 traces displayed in the ALT sweep mode when 3 channels are active Main time base ranges from 50ns/div to 0.5s/div in 22 steps, and use of the X10 magnifier put the fastest sweep speed at 5ns/div Single sweep mode available for 1-time events The Leader 8103 is a 100 MHz, 3 Channel Analog Oscilloscope. Features worthy of consideration include X- Y operation needed for lissajous patterns of stereo signals or setup of raster displays, triggered-delayed sweep where the B trace waits for the next trigger after the delay time, SINGLE SWEEPw here the trace is armed and ready to catch random or one-time events, CHI output (rear panel) that allows the CHI amplifier to be used as a high-gain, calibrated preamp, Z-AXIS INPUT (rear panel) for blanking and/or marker-spot injection in sweep work and in raster displays and an internally-etched illuminated graticule with continuously variable ILLUM control.
Datasheet
Description
The 8103 is a 100 MHz analog oscilloscope from Leader. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz Bandwidth 3 Channels Calibrated delay sweep with alternate sweep so that the main and delayed traces may be viewed simultaneously 6 traces displayed in the ALT sweep mode when 3 channels are active Main time base ranges from 50ns/div to 0.5s/div in 22 steps, and use of the X10 magnifier put the fastest sweep speed at 5ns/div Single sweep mode available for 1-time events The Leader 8103 is a 100 MHz, 3 Channel Analog Oscilloscope. Features worthy of consideration include X- Y operation needed for lissajous patterns of stereo signals or setup of raster displays, triggered-delayed sweep where the B trace waits for the next trigger after the delay time, SINGLE SWEEPw here the trace is armed and ready to catch random or one-time events, CHI output (rear panel) that allows the CHI amplifier to be used as a high-gain, calibrated preamp, Z-AXIS INPUT (rear panel) for blanking and/or marker-spot injection in sweep work and in raster displays and an internally-etched illuminated graticule with continuously variable ILLUM control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 8103 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
8103
Analog Oscilloscope 8103
The 8103 is a 100 MHz analog oscilloscope from Leader. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz Bandwidth 3 Channels Calibrated delay sweep with alternate sweep so that the main and delayed traces may be viewed simultaneously 6 traces displayed in the ALT sweep mode when 3 channels are active Main time base ranges from 50ns/div to 0.5s/div in 22 steps, and use of the X10 magnifier put the fastest sweep speed at 5ns/div Single sweep mode available for 1-time events The Leader 8103 is a 100 MHz, 3 Channel Analog Oscilloscope. Features worthy of consideration include X- Y operation needed for lissajous patterns of stereo signals or setup of raster displays, triggered-delayed sweep where the B trace waits for the next trigger after the delay time, SINGLE SWEEPw here the trace is armed and ready to catch random or one-time events, CHI output (rear panel) that allows the CHI amplifier to be used as a high-gain, calibrated preamp, Z-AXIS INPUT (rear panel) for blanking and/or marker-spot injection in sweep work and in raster displays and an internally-etched illuminated graticule with continuously variable ILLUM control.

The 8103 is a 100 MHz analog oscilloscope from Leader. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 100 MHz Bandwidth
  • 3 Channels
  • Calibrated delay sweep with alternate sweep so that the main and delayed traces may be viewed simultaneously
  • 6 traces displayed in the ALT sweep mode when 3 channels are active
  • Main time base ranges from 50ns/div to 0.5s/div in 22 steps, and use of the X10 magnifier put the fastest sweep speed at 5ns/div
  • Single sweep mode available for 1-time events

The Leader 8103 is a 100 MHz, 3 Channel Analog Oscilloscope. Features worthy of consideration include X- Y operation needed for lissajous patterns of stereo signals or setup of raster displays, triggered-delayed sweep where the B trace waits for the next trigger after the delay time, SINGLE SWEEPw here the trace is armed and ready to catch random or one-time events, CHI output (rear panel) that allows the CHI amplifier to be used as a high-gain, calibrated preamp, Z-AXIS INPUT (rear panel) for blanking and/or marker-spot injection in sweep work and in raster displays and an internally-etched illuminated graticule with continuously variable ILLUM control.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 8103
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2104-S 100MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2104-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2372493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details