ValueTronics International, Inc. Generator 8081A

Description
The 8081A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 300 MHz Rep Rate Generator Module for the 8080A The Agilent 8081A is a 300 MHz Rate Generator for the 8080A Pulse Generator Mainframe.
Description
The 8081A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 300 MHz Rep Rate Generator Module for the 8080A The Agilent 8081A is a 300 MHz Rate Generator for the 8080A Pulse Generator Mainframe.

Suppliers

Company
Product
Description
Supplier Links
Generator 8081A
The 8081A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 300 MHz Rep Rate Generator Module for the 8080A The Agilent 8081A is a 300 MHz Rate Generator for the 8080A Pulse Generator Mainframe.

The 8081A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • 300 MHz Rep Rate Generator Module for the 8080A

The Agilent 8081A is a 300 MHz Rate Generator for the 8080A Pulse Generator Mainframe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8081A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details